INDUCTIVE SENSOR, 8MM, M18, SPST-NO; Sensing Range Max:8mm; Thread Size - Metric:M18; Sensor Output:SPST-NO; Supply Voltage DC Min:24V; Supply Voltage DC Max:240V; Product Range:OsiSense XS Series
| Newark, An Avnet Company | |
|---|---|
| Product Category | Proximity Sensors |
| Product Number | 80C7128 |
| Product Name | Inductive Sensor, 8Mm, M18, Spst-No; Sensing Range Max Telemecanique Sensors |
| Sensor Technology | Inductive Proximity Sensor |