INDUCTIVE SENSOR, 2.5MM, 12-24VDC; Sensing Range Max:2.5mm; Thread Size - Metric:M8; Sensor Output:PNP; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:OsiSense XS 4P Series; SVHC:No SVHC (15-Jan-2018 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Proximity Sensors |
| Product Number | 66AH7805 |
| Product Name | Inductive Sensor, 2.5Mm, 12-24Vdc; Sensing Range Max Schneider Electric |
| Sensor Technology | Inductive Proximity Sensor |