Schneider Electric Proximity Sensor, Inductive, 5Mm, 12-24Vdc; Sensing Range Max Telemecanique Sensors XS1M18AB120

Description
PROXIMITY SENSOR, INDUCTIVE, 5MM, 12-24VDC; Sensing Range Max:5mm; Thread Size - Metric:M18; Sensor Output:Current; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:OsiSense XS; Sensor Housing:Cylindrical RoHS Compliant: Yes
Datasheet
Description
PROXIMITY SENSOR, INDUCTIVE, 5MM, 12-24VDC; Sensing Range Max:5mm; Thread Size - Metric:M18; Sensor Output:Current; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:OsiSense XS; Sensor Housing:Cylindrical RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensor, Inductive, 5Mm, 12-24Vdc; Sensing Range Max Telemecanique Sensors - 80C7030 - Newark, An Avnet Company
Chicago, IL, United States
Proximity Sensor, Inductive, 5Mm, 12-24Vdc; Sensing Range Max Telemecanique Sensors
80C7030
Proximity Sensor, Inductive, 5Mm, 12-24Vdc; Sensing Range Max Telemecanique Sensors 80C7030
PROXIMITY SENSOR, INDUCTIVE, 5MM, 12-24VDC; Sensing Range Max:5mm; Thread Size - Metric:M18; Sensor Output:Current; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:OsiSense XS; Sensor Housing:Cylindrical RoHS Compliant: Yes

PROXIMITY SENSOR, INDUCTIVE, 5MM, 12-24VDC; Sensing Range Max:5mm; Thread Size - Metric:M18; Sensor Output:Current; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:OsiSense XS; Sensor Housing:Cylindrical RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 80C7030
Product Name Proximity Sensor, Inductive, 5Mm, 12-24Vdc; Sensing Range Max Telemecanique Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
High Temperature Capacitive Sensor - S3623 - Fargo Controls, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
EE-SX3088-W11/4088-W11 Photomicrosensor (Transmissive) - EE-SX3088-W11 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1339 inch (3.4 mm)
View Details