Schneider Electric Inductive Proximity Sensor; Sensing Range Max Telemecanique Sensors XS1M08MA230

Description
INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:-; Thread Size - Metric:M8; Sensor Output:SPST-NO; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:-; Sensor Housing:Cylindrical; Sensor Input:Inductive RoHS Compliant: Yes
Datasheet
Description
INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:-; Thread Size - Metric:M8; Sensor Output:SPST-NO; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:-; Sensor Housing:Cylindrical; Sensor Input:Inductive RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensor; Sensing Range Max Telemecanique Sensors - 96F2189 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor; Sensing Range Max Telemecanique Sensors
96F2189
Inductive Proximity Sensor; Sensing Range Max Telemecanique Sensors 96F2189
INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:-; Thread Size - Metric:M8; Sensor Output:SPST-NO; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:-; Sensor Housing:Cylindrical; Sensor Input:Inductive RoHS Compliant: Yes

INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:-; Thread Size - Metric:M8; Sensor Output:SPST-NO; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:-; Sensor Housing:Cylindrical; Sensor Input:Inductive RoHS Compliant: Yes

Supplier's Site Datasheet
SENSOR,INDUCTIVE 240VDC 100MA - 70007433 - Allied Electronics, Inc.
Fort Worth, TX, USA
SENSOR,INDUCTIVE 240VDC 100MA
70007433
SENSOR,INDUCTIVE 240VDC 100MA 70007433
SENSOR,INDUCTIVE 240VDC 100MA

SENSOR,INDUCTIVE 240VDC 100MA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Proximity Sensors Proximity Sensors
Product Number 96F2189 70007433
Product Name Inductive Proximity Sensor; Sensing Range Max Telemecanique Sensors SENSOR,INDUCTIVE 240VDC 100MA
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000001766-SE - TE Connectivity
Specs
Operation Distance 0.0780 inch (1.98 mm)
Switching Frequency 0.0100 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - A3241EUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Proximity Sensors - 2093487 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
View Details