Juno Lighting Group Lighting Fixture XS16201-39H-GP

Description
13 1/4 INCH L X 4 3/4 INCH W X 8 1/8 INCH H SIZE GRAPHITE FINISH UL, CSA APPROVAL SURFACE MOUNTING ELECTRONIC, HPF BALLAST TYPE 2 LAMP(S) LIGHTING FIXTURE MR16 METAL HALIDE LAMP TYPE 39 W LAMP WATTAGE 120 V LAMP VOLTAGE INDY[T], JUNO[R] BRAND GRID FRAME/GIMBAL RING MATERIAL DIE CAST ALUMINUM XS16201 MODEL
Datasheet
Description
13 1/4 INCH L X 4 3/4 INCH W X 8 1/8 INCH H SIZE GRAPHITE FINISH UL, CSA APPROVAL SURFACE MOUNTING ELECTRONIC, HPF BALLAST TYPE 2 LAMP(S) LIGHTING FIXTURE MR16 METAL HALIDE LAMP TYPE 39 W LAMP WATTAGE 120 V LAMP VOLTAGE INDY[T], JUNO[R] BRAND GRID FRAME/GIMBAL RING MATERIAL DIE CAST ALUMINUM XS16201 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Fixture - XS16201-39H-GP - Juno Lighting Group
Des Plaines, IL, USA
Lighting Fixture
XS16201-39H-GP
Lighting Fixture XS16201-39H-GP
13 1/4 INCH L X 4 3/4 INCH W X 8 1/8 INCH H SIZE GRAPHITE FINISH UL, CSA APPROVAL SURFACE MOUNTING ELECTRONIC, HPF BALLAST TYPE 2 LAMP(S) LIGHTING FIXTURE MR16 METAL HALIDE LAMP TYPE 39 W LAMP WATTAGE 120 V LAMP VOLTAGE INDY[T], JUNO[R] BRAND GRID FRAME/GIMBAL RING MATERIAL DIE CAST ALUMINUM XS16201 MODEL
  • 13 1/4 INCH L X 4 3/4 INCH W X 8 1/8 INCH H SIZE
  • GRAPHITE FINISH
  • UL, CSA APPROVAL
  • SURFACE MOUNTING
  • ELECTRONIC, HPF BALLAST TYPE
  • 2 LAMP(S)
  • LIGHTING FIXTURE
  • MR16 METAL HALIDE LAMP TYPE
  • 39 W LAMP WATTAGE
  • 120 V LAMP VOLTAGE
  • INDY[T], JUNO[R] BRAND
  • GRID FRAME/GIMBAL RING MATERIAL DIE CAST ALUMINUM
  • XS16201 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number XS16201-39H-GP
Product Name Lighting Fixture
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details