Juno Lighting Group Linear Hid Recessed Housing XR16301-39H-GP

Description
RECESSED ROUGH IN HOUSING TYPE 14 3/4 INCH L X 6 1/4 INCH W X 7 1/8 INCH H SIZE UL, CSA APPROVAL DAMP LOCATION APPLICATION ELECTRONIC BALLAST TYPE 3 LAMP(S) MR16 GX10 TWIST AND LOCK CERAMIC METAL HALIDE LAMP TYPE 39 W LAMP WATTAGE GRAPHITE HEAVY GAUGE STEEL HOUSING MATERIAL 120/277 V BALLAST/LINE VOLTAGE INDY[T], JUNO[R] BRAND XR16301 MODEL
Datasheet
Description
RECESSED ROUGH IN HOUSING TYPE 14 3/4 INCH L X 6 1/4 INCH W X 7 1/8 INCH H SIZE UL, CSA APPROVAL DAMP LOCATION APPLICATION ELECTRONIC BALLAST TYPE 3 LAMP(S) MR16 GX10 TWIST AND LOCK CERAMIC METAL HALIDE LAMP TYPE 39 W LAMP WATTAGE GRAPHITE HEAVY GAUGE STEEL HOUSING MATERIAL 120/277 V BALLAST/LINE VOLTAGE INDY[T], JUNO[R] BRAND XR16301 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Hid Recessed Housing - XR16301-39H-GP - Juno Lighting Group
Des Plaines, IL, USA
Linear Hid Recessed Housing
XR16301-39H-GP
Linear Hid Recessed Housing XR16301-39H-GP
RECESSED ROUGH IN HOUSING TYPE 14 3/4 INCH L X 6 1/4 INCH W X 7 1/8 INCH H SIZE UL, CSA APPROVAL DAMP LOCATION APPLICATION ELECTRONIC BALLAST TYPE 3 LAMP(S) MR16 GX10 TWIST AND LOCK CERAMIC METAL HALIDE LAMP TYPE 39 W LAMP WATTAGE GRAPHITE HEAVY GAUGE STEEL HOUSING MATERIAL 120/277 V BALLAST/LINE VOLTAGE INDY[T], JUNO[R] BRAND XR16301 MODEL
  • RECESSED ROUGH IN HOUSING TYPE
  • 14 3/4 INCH L X 6 1/4 INCH W X 7 1/8 INCH H SIZE
  • UL, CSA APPROVAL
  • DAMP LOCATION APPLICATION
  • ELECTRONIC BALLAST TYPE
  • 3 LAMP(S)
  • MR16 GX10 TWIST AND LOCK CERAMIC METAL HALIDE LAMP TYPE
  • 39 W LAMP WATTAGE
  • GRAPHITE HEAVY GAUGE STEEL HOUSING MATERIAL
  • 120/277 V BALLAST/LINE VOLTAGE
  • INDY[T], JUNO[R] BRAND
  • XR16301 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number XR16301-39H-GP
Product Name Linear Hid Recessed Housing
Application Damp Location
Fixture Type Recessed
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details