Schneider Electric Pressure Transmitter, 9Bar, 24Vdc; Operating Pressure Max Schneider Electric XMLPM09BD21F

Description
PRESSURE TRANSMITTER, 9BAR, 24VDC; Operating Pressure Max:9bar; Sensor Output:Analogue; Pressure Measurement Type:-; Voltage Rating:24VDC; Port Style:G1/4; Supply Current:23mA; Product Range:OsiSense XM Series RoHS Compliant: Yes
Datasheet
Description
PRESSURE TRANSMITTER, 9BAR, 24VDC; Operating Pressure Max:9bar; Sensor Output:Analogue; Pressure Measurement Type:-; Voltage Rating:24VDC; Port Style:G1/4; Supply Current:23mA; Product Range:OsiSense XM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transmitter, 9Bar, 24Vdc; Operating Pressure Max Schneider Electric - 45AC5781 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Transmitter, 9Bar, 24Vdc; Operating Pressure Max Schneider Electric
45AC5781
Pressure Transmitter, 9Bar, 24Vdc; Operating Pressure Max Schneider Electric 45AC5781
PRESSURE TRANSMITTER, 9BAR, 24VDC; Operating Pressure Max:9bar; Sensor Output:Analogue; Pressure Measurement Type:-; Voltage Rating:24VDC; Port Style:G1/4; Supply Current:23mA; Product Range:OsiSense XM Series RoHS Compliant: Yes

PRESSURE TRANSMITTER, 9BAR, 24VDC; Operating Pressure Max:9bar; Sensor Output:Analogue; Pressure Measurement Type:-; Voltage Rating:24VDC; Port Style:G1/4; Supply Current:23mA; Product Range:OsiSense XM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Transmitters
Product Number 45AC5781
Product Name Pressure Transmitter, 9Bar, 24Vdc; Operating Pressure Max Schneider Electric
Signal Output Analog Voltage; Analogue
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Switch and Transmitter - One Series - United Electric Controls Company
United Electric Controls Company
Specs
Signal Output Analog Voltage; Analog Current
Sensor Technology Strain Gauge; Semiconductor Piezoresistive
Pressure Measurement Gauge
View Details
Gauge Pressure Transmitter - Model 261GN - ABB Measurement & Analytics
Specs
Signal Output Analog Current
Pressure Measurement Gauge
Media Liquid; Gas; Handles Hazardous Materials
View Details
Pressure sensors & Load sensors - Pressure transmitters - PEWA200 - Angst+Pfister Sensors and Power
Specs
Pressure Measurement Absolute; Gauge; Vacuum; Gauge, Vacuum, Absolute
Working Pressure Range 5.08 to 14504 psi (3.57 to 10207 m H2O)
Accuracy 0.5000 ±% FS
View Details
Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details