Schneider Electric Pressure Transducer, 200Psi, 1/4 In-18 Npt, Fluid; Operating Pressure Max Telemecanique Sensors XMLP200PD23

Description
PRESSURE TRANSDUCER, 200PSI, 1/4 IN-18 NPT, FLUID; Operating Pressure Max:200psi; Sensor Output:Analogue; Pressure Measurement Type:-; Voltage Rating:24VDC; Port Style:1/4" - 18 NPT; Supply Current:20mA; Product Range:XMLP Series
Description
PRESSURE TRANSDUCER, 200PSI, 1/4 IN-18 NPT, FLUID; Operating Pressure Max:200psi; Sensor Output:Analogue; Pressure Measurement Type:-; Voltage Rating:24VDC; Port Style:1/4" - 18 NPT; Supply Current:20mA; Product Range:XMLP Series

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducer, 200Psi, 1/4 In-18 Npt, Fluid; Operating Pressure Max Telemecanique Sensors - 63W5491 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Transducer, 200Psi, 1/4 In-18 Npt, Fluid; Operating Pressure Max Telemecanique Sensors
63W5491
Pressure Transducer, 200Psi, 1/4 In-18 Npt, Fluid; Operating Pressure Max Telemecanique Sensors 63W5491
PRESSURE TRANSDUCER, 200PSI, 1/4 IN-18 NPT, FLUID; Operating Pressure Max:200psi; Sensor Output:Analogue; Pressure Measurement Type:-; Voltage Rating:24VDC; Port Style:1/4" - 18 NPT; Supply Current:20mA; Product Range:XMLP Series

PRESSURE TRANSDUCER, 200PSI, 1/4 IN-18 NPT, FLUID; Operating Pressure Max:200psi; Sensor Output:Analogue; Pressure Measurement Type:-; Voltage Rating:24VDC; Port Style:1/4" - 18 NPT; Supply Current:20mA; Product Range:XMLP Series

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Transmitters
Product Number 63W5491
Product Name Pressure Transducer, 200Psi, 1/4 In-18 Npt, Fluid; Operating Pressure Max Telemecanique Sensors
Signal Output Analog Voltage; Analogue
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensors & Load sensors - Pressure transmitters - Pirani 80A - Angst+Pfister Sensors and Power
Specs
Pressure Measurement Vacuum; Vacuum
Working Pressure Range 1.93E-4 psi (1.36E-4 m H2O)
Accuracy 0.5000 ±% FS
View Details
Pressure Transmitter - PCE-DMU 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Pressure Measurement Absolute; Gauge
Media Liquid; Gas; Handles Hazardous Materials
Accuracy 0.5000 ±% FS
View Details
Pressure transmitter - SPTE-P10R-S6-B-2.5K - Festo Corporation
Specs
Signal Output Analog Voltage
Sensor Technology Piezoelectric
Media Gas
View Details
2 suppliers
MP Constant Current - MP562 - Piezo-Metrics
Specs
Pressure Measurement Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details