Schneider Electric Pressure Transmitter, 150Psi, 24Vdc; Operating Pressure Max Telemecanique Sensors XMLP150PD230

Description
PRESSURE TRANSMITTER, 150PSI, 24VDC; Operating Pressure Max:150psi; Sensor Output:Analogue; Pressure Measurement Type:-; Voltage Rating:24VDC; Port Style:1/4" - 18 NPT; Supply Current:23mA; Product Range:OsiSense XM Series RoHS Compliant: Yes
Datasheet
Description
PRESSURE TRANSMITTER, 150PSI, 24VDC; Operating Pressure Max:150psi; Sensor Output:Analogue; Pressure Measurement Type:-; Voltage Rating:24VDC; Port Style:1/4" - 18 NPT; Supply Current:23mA; Product Range:OsiSense XM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transmitter, 150Psi, 24Vdc; Operating Pressure Max Telemecanique Sensors - 45AC5784 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Transmitter, 150Psi, 24Vdc; Operating Pressure Max Telemecanique Sensors
45AC5784
Pressure Transmitter, 150Psi, 24Vdc; Operating Pressure Max Telemecanique Sensors 45AC5784
PRESSURE TRANSMITTER, 150PSI, 24VDC; Operating Pressure Max:150psi; Sensor Output:Analogue; Pressure Measurement Type:-; Voltage Rating:24VDC; Port Style:1/4" - 18 NPT; Supply Current:23mA; Product Range:OsiSense XM Series RoHS Compliant: Yes

PRESSURE TRANSMITTER, 150PSI, 24VDC; Operating Pressure Max:150psi; Sensor Output:Analogue; Pressure Measurement Type:-; Voltage Rating:24VDC; Port Style:1/4" - 18 NPT; Supply Current:23mA; Product Range:OsiSense XM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Transmitters
Product Number 45AC5784
Product Name Pressure Transmitter, 150Psi, 24Vdc; Operating Pressure Max Telemecanique Sensors
Signal Output Analog Voltage; Analogue
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensors & Load sensors - Pressure transmitters - 981 - Angst+Pfister Sensors and Power
Specs
Pressure Measurement Gauge; Gauge
Working Pressure Range 1.45 psi (1.02 m H2O)
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details
Pressure transmitter - SPTW-P100R-G14-VD-M12 - Festo Corporation
Specs
Signal Output Analog Voltage
Sensor Technology Thin Film
Media Liquid; Gas
View Details
2 suppliers
Pressure transmitter - PU5403 - ifm efector inc.
Specs
Signal Output Analog Voltage; Analog Current; analog signal
Pressure Measurement Gauge; Vacuum
Media Liquid; Gas
View Details
2 suppliers
Gauge pressure transmitter for diaphragm seal - FKP--F - Fuji Electric Corp. of America
Specs
Pressure Measurement Gauge
View Details