Schneider Electric, Ltd. Photoelectric XMLFM01D2025

Description
DC VACUUM SENSOR, 1-0BAR, 14.5-0PSI, 4BAR. FREE 2 YEAR RADWELL WARRANTY
Description
DC VACUUM SENSOR, 1-0BAR, 14.5-0PSI, 4BAR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 57716060 - Radwell International
Willingboro, NJ, United States
Photoelectric
57716060
Photoelectric 57716060
DC VACUUM SENSOR, 1-0BAR, 14.5-0PSI, 4BAR. FREE 2 YEAR RADWELL WARRANTY

DC VACUUM SENSOR, 1-0BAR, 14.5-0PSI, 4BAR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 57716060
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Switches (Solid State) - A3240ELTTR-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Analog Series M8 Housing Inductive Proximity Sensors -  - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
View Details
Proximity sensor - SMT-10M-ZS-24V-E-2,5-L-OE - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Repeatability 7.87 mils (200 µm)
Switching Frequency 0.1500 kHz
View Details
2 suppliers