Schneider Electric Pressure Transmitter, 7500Psi, 24Vdc; Operating Pressure Max Schneider Electric XMEP7K5PT230

Description
PRESSURE TRANSMITTER, 7500PSI, 24VDC; Operating Pressure Max:7500psi; Sensor Output:Analogue; Pressure Measurement Type:-; Voltage Rating:24VDC; Port Style:1/4" - 18 NPT; Supply Current:23mA; Product Range:OsiSense XM Series RoHS Compliant: Yes
Datasheet
Description
PRESSURE TRANSMITTER, 7500PSI, 24VDC; Operating Pressure Max:7500psi; Sensor Output:Analogue; Pressure Measurement Type:-; Voltage Rating:24VDC; Port Style:1/4" - 18 NPT; Supply Current:23mA; Product Range:OsiSense XM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transmitter, 7500Psi, 24Vdc; Operating Pressure Max Schneider Electric - 48AC1840 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Transmitter, 7500Psi, 24Vdc; Operating Pressure Max Schneider Electric
48AC1840
Pressure Transmitter, 7500Psi, 24Vdc; Operating Pressure Max Schneider Electric 48AC1840
PRESSURE TRANSMITTER, 7500PSI, 24VDC; Operating Pressure Max:7500psi; Sensor Output:Analogue; Pressure Measurement Type:-; Voltage Rating:24VDC; Port Style:1/4" - 18 NPT; Supply Current:23mA; Product Range:OsiSense XM Series RoHS Compliant: Yes

PRESSURE TRANSMITTER, 7500PSI, 24VDC; Operating Pressure Max:7500psi; Sensor Output:Analogue; Pressure Measurement Type:-; Voltage Rating:24VDC; Port Style:1/4" - 18 NPT; Supply Current:23mA; Product Range:OsiSense XM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Transmitters
Product Number 48AC1840
Product Name Pressure Transmitter, 7500Psi, 24Vdc; Operating Pressure Max Schneider Electric
Signal Output Analog Voltage; Analogue
Unlock Full Specs
to access all available technical data

Similar Products

Remote seal type differential pressure transmitter - FKD-5 - Fuji Electric Corp. of America
Specs
Pressure Measurement Differential
View Details
Pressure sensors & Load sensors - Pressure transmitters - PHPS-5500 - Angst+Pfister Sensors and Power
Specs
Pressure Measurement Gauge; Gauge
Working Pressure Range 0.2901 to 102 psi (0.2041 to 71.45 m H2O)
Accuracy 0.5000 ±% FS
View Details
Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details
Pirani Vacuum Gauge Analog Transmitter - VacTest GTP 100/200 - Busch Vacuum Solutions
Specs
Signal Output Analog Voltage; Analog Current
Sensor Technology Pirani
Pressure Measurement Vacuum
View Details