Schneider Electric Pressure Transmitter, 3000Psi, 24Vdc; Operating Pressure Max Schneider Electric XMEP3K0PT230

Description
PRESSURE TRANSMITTER, 3000PSI, 24VDC; Operating Pressure Max:3000psi; Sensor Output:Analogue; Pressure Measurement Type:-; Voltage Rating:24VDC; Port Style:1/4" - 18 NPT; Supply Current:23mA; Product Range:OsiSense XM Series RoHS Compliant: Yes
Datasheet
Description
PRESSURE TRANSMITTER, 3000PSI, 24VDC; Operating Pressure Max:3000psi; Sensor Output:Analogue; Pressure Measurement Type:-; Voltage Rating:24VDC; Port Style:1/4" - 18 NPT; Supply Current:23mA; Product Range:OsiSense XM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transmitter, 3000Psi, 24Vdc; Operating Pressure Max Schneider Electric - 48AC1834 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Transmitter, 3000Psi, 24Vdc; Operating Pressure Max Schneider Electric
48AC1834
Pressure Transmitter, 3000Psi, 24Vdc; Operating Pressure Max Schneider Electric 48AC1834
PRESSURE TRANSMITTER, 3000PSI, 24VDC; Operating Pressure Max:3000psi; Sensor Output:Analogue; Pressure Measurement Type:-; Voltage Rating:24VDC; Port Style:1/4" - 18 NPT; Supply Current:23mA; Product Range:OsiSense XM Series RoHS Compliant: Yes

PRESSURE TRANSMITTER, 3000PSI, 24VDC; Operating Pressure Max:3000psi; Sensor Output:Analogue; Pressure Measurement Type:-; Voltage Rating:24VDC; Port Style:1/4" - 18 NPT; Supply Current:23mA; Product Range:OsiSense XM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Transmitters
Product Number 48AC1834
Product Name Pressure Transmitter, 3000Psi, 24Vdc; Operating Pressure Max Schneider Electric
Signal Output Analog Voltage; Analogue
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details
Pressure Transmitter - PCE-DMU 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Pressure Measurement Absolute; Gauge
Media Liquid; Gas; Handles Hazardous Materials
Accuracy 0.5000 ±% FS
View Details
Differential pressure (flow) transmitter - FKC-5 - Fuji Electric Corp. of America
Specs
Pressure Measurement Differential
View Details
Multivariable transmitter - 266 Modbus - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Signal Output RS232/485
Pressure Measurement Absolute; Differential
Media Gas; Handles Hazardous Materials
View Details