Schneider Electric RF Antennas XGCS491B201

Description
13.56MHz Panel RF Antenna M12 Panel Mount
Description
13.56MHz Panel RF Antenna M12 Panel Mount
Datasheet
Datasheet Summary
Powered by GS/AI

The XGCS491B201 is a panel mounting smart antenna designed for radio frequency identification (RFID) applications, operating at a frequency of 13.56 MHz. It features a discrete output function with a PNP output type and a switching capacity of 300 mA, along with overload and short-circuit protection. The antenna is compatible with ISO 14443 and ISO 15693 standard tags, and it can automatically detect the type of tag being used. This product operates within a supply voltage range of 19.2 to 29 V DC and has a current consumption of less than 60 mA. It includes dual-color status LEDs for both RFID communication and output state indication. The antenna is designed to withstand harsh environments, with an operating temperature range of -25 to 70 °C and a storage temperature range of -40 to 85 °C. It has an IP65 rating for dust and water resistance, making it suitable for various industrial applications. The XGCS491B201 is compact, with outer dimensions of 40 x 40 x 40 mm, and is equipped with a 5-pin M12 male connector for electrical connection. It is also designed to be vibration and shock resistant, ensuring reliable performance in demanding conditions.

Datasheet Summary
Powered by GS/AI

The XGCS491B201 is a panel mounting smart antenna designed for radio frequency identification (RFID) applications, operating at a frequency of 13.56 MHz. It features a discrete output function with a PNP output type and a switching capacity of 300 mA, along with overload and short-circuit protection. The antenna is compatible with ISO 14443 and ISO 15693 standard tags, and it can automatically detect the type of tag being used. This product operates within a supply voltage range of 19.2 to 29 V DC and has a current consumption of less than 60 mA. It includes dual-color status LEDs for both RFID communication and output state indication. The antenna is designed to withstand harsh environments, with an operating temperature range of -25 to 70 °C and a storage temperature range of -40 to 85 °C. It has an IP65 rating for dust and water resistance, making it suitable for various industrial applications. The XGCS491B201 is compact, with outer dimensions of 40 x 40 x 40 mm, and is equipped with a 5-pin M12 male connector for electrical connection. It is also designed to be vibration and shock resistant, ensuring reliable performance in demanding conditions.

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - XGCS491B201 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
XGCS491B201
RF Antennas XGCS491B201
13.56MHz Panel RF Antenna M12 Panel Mount

13.56MHz Panel RF Antenna M12 Panel Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number XGCS491B201
Product Name RF Antennas
Technology Type Panel; Panel
Unlock Full Specs
to access all available technical data

Similar Products

Double Ridge Guide Horn Antenna Kit - ModelSAS-572 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers