Schneider Electric Limit Sw, Dpst-Nc, Spst-No, 1.5A, 240Vac; Limit Switch Actuator Telemecanique Sensors XCSD3910P20

Description
LIMIT SW, DPST-NC, SPST-NO, 1.5A, 240VAC; Limit Switch Actuator:Top Plunger; Contact Configuration:DPST-N C, SPST-NO; Contact Current AC Max:1.5A; Contact Voltage AC Max:240V; Operating Force Max:15N; Product Range:OsiSense XC Series RoHS Compliant: Yes
Datasheet
Description
LIMIT SW, DPST-NC, SPST-NO, 1.5A, 240VAC; Limit Switch Actuator:Top Plunger; Contact Configuration:DPST-N C, SPST-NO; Contact Current AC Max:1.5A; Contact Voltage AC Max:240V; Operating Force Max:15N; Product Range:OsiSense XC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Limit Sw, Dpst-Nc, Spst-No, 1.5A, 240Vac; Limit Switch Actuator Telemecanique Sensors - 17AC8701 - Newark, An Avnet Company
Chicago, IL, United States
Limit Sw, Dpst-Nc, Spst-No, 1.5A, 240Vac; Limit Switch Actuator Telemecanique Sensors
17AC8701
Limit Sw, Dpst-Nc, Spst-No, 1.5A, 240Vac; Limit Switch Actuator Telemecanique Sensors 17AC8701
LIMIT SW, DPST-NC, SPST-NO, 1.5A, 240VAC; Limit Switch Actuator:Top Plunger; Contact Configuration:DPST-N C, SPST-NO; Contact Current AC Max:1.5A; Contact Voltage AC Max:240V; Operating Force Max:15N; Product Range:OsiSense XC Series RoHS Compliant: Yes

LIMIT SW, DPST-NC, SPST-NO, 1.5A, 240VAC; Limit Switch Actuator:Top Plunger; Contact Configuration:DPST-NC, SPST-NO; Contact Current AC Max:1.5A; Contact Voltage AC Max:240V; Operating Force Max:15N; Product Range:OsiSense XC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Limit Switches
Product Number 17AC8701
Product Name Limit Sw, Dpst-Nc, Spst-No, 1.5A, 240Vac; Limit Switch Actuator Telemecanique Sensors
Normal State Normally Open; Normally Closed
Unlock Full Specs
to access all available technical data

Similar Products

Sealed Limit Switches (MIL-PRF-8805) - P6 - OTTO Controls
Specs
Device Type Linear Limit Switch
Electrical Life Minimum 25000 (#)
View Details
Position indicator - SASF-S2-B-F-A56 - Festo Corporation
Specs
Device Type Rotary Limit Switch; Linear Limit Switch
Operating Temp -25 to 80 C (-13 to 176 F)
View Details