The Limit Switch Actuator Telemecanique Sensors, part number 17AC8676, is a compact device designed for reliable limit detection in various applications. It features a double-pole, single-throw normally closed (DPST-NC) contact configuration with a maximum contact current of 3A and a voltage rating of 240V AC. The actuator is operated by a 30° cam and includes a spring return roller lever made of thermoplastic, allowing for lateral approach from two directions. This limit switch has a mechanical durability of 10 million cycles and is rated for an ambient temperature range of -25°C to 70°C. It is protected against dust and water ingress with an IP65 rating and has a shock resistance of 35g and vibration resistance of 25g. The electrical connection is made via screw-clamp open terminals, accommodating wire sizes from 0.34 mm² to 1.5 mm². The product complies with several international standards, including EN/IEC 60947-5-1 and UL 508, and is certified by CSA and CCC. It is also RoHS compliant, making it suitable for environmentally conscious projects. The limit switch is designed for easy installation with two tapped entries for Pg 11 cable glands and has a warranty period of 18 months.
LIMIT SW, DPST-NC, LEVER, 3A, 240V; Limit Switch Actuator:Roller Lever; Contact Configuration:DPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Limit Switches |
| Product Number | 17AC8676 |
| Product Name | Limit Sw, Dpst-Nc, Lever, 3A, 240V; Limit Switch Actuator Telemecanique Sensors |
| Normal State | Normally Closed |