The Limit Switch Actuator, part number 17AC8660, is a compact device designed for reliable limit detection in various applications. It features a plunger head with a spring return roller, allowing for lateral approach from two directions. The switch operates with a DPST-NC configuration, supporting a maximum contact current of 3A at 240V AC and 0.1A at 250V DC. This limit switch has a mechanical durability of 10 million cycles and is rated for an ambient temperature range of -25°C to 70°C. It offers a positive opening mechanism with a minimum tripping force of 12N and a maximum actuation speed of 0.3 m/s. The device is housed in a plastic body, providing IP65 protection against dust and water, and is rated IK04 for impact resistance. Electrical connections are made via screw-clamp open terminals, accommodating wire sizes from 0.34 mm² to 1.5 mm². The switch complies with several international standards, including UL, CSA, and IEC, ensuring its suitability for various industrial applications. The product is also RoHS compliant and classified as a Green Premium product, indicating its environmentally friendly design.
LIMIT SW, DPST-NC, PLUNGER, 3A, 240V; Limit Switch Actuator:Roller Plunger; Contact Configuration:DPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Limit Switches |
| Product Number | 17AC8660 |
| Product Name | Limit Sw, Dpst-Nc, Plunger, 3A, 240V; Limit Switch Actuator Telemecanique Sensors |
| Normal State | Normally Closed |