Schneider Electric Limit Sw, Plunger, Spst-No/nc, 1.5A; Limit Switch Actuator Telemecanique Sensors XCMN2102L3

Description
LIMIT SW, PLUNGER, SPST-NO/NC, 1.5A; Limit Switch Actuator:Top Roller Plunger; Contact Configuration:SPST-N O, SPST-NC; Contact Current AC Max:1.5A; Contact Voltage AC Max:240V; Operating Force Max:7N; Product Range:OsiSense XC SeriesRoHS Compliant: Yes
Description
LIMIT SW, PLUNGER, SPST-NO/NC, 1.5A; Limit Switch Actuator:Top Roller Plunger; Contact Configuration:SPST-N O, SPST-NC; Contact Current AC Max:1.5A; Contact Voltage AC Max:240V; Operating Force Max:7N; Product Range:OsiSense XC SeriesRoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Limit Switch Actuator Telemecanique Sensors, part number 75T5697, is a miniature limit switch designed for various applications. It features a plunger head with a spring return roller plunger made of metal, allowing for lateral approach from two directions. The switch has a contact configuration of 1 NC and 1 NO with snap action operation, capable of handling a maximum current of 1.5A at 240V AC and 0.1A at 250V DC. This product is constructed with a plastic body and Zamak head, ensuring durability and resistance to environmental factors. It has an IP65 rating for protection against dust and water, and is rated for shock resistance up to 25g and vibration resistance up to 5g. The operating temperature range is from -25°C to 70°C, making it suitable for various industrial environments. The actuator has a mechanical and electrical durability of up to 5 million cycles, ensuring long-term reliability. It includes a fixed cable of 3 meters in length, with a composition of 4 x 0.75 mm² wires. The product complies with several standards, including UL 508 and IEC 60947-5-1, and is classified as a Green Premium product, indicating its environmentally friendly design.

Datasheet Summary
Powered by GS/AI

The Limit Switch Actuator Telemecanique Sensors, part number 75T5697, is a miniature limit switch designed for various applications. It features a plunger head with a spring return roller plunger made of metal, allowing for lateral approach from two directions. The switch has a contact configuration of 1 NC and 1 NO with snap action operation, capable of handling a maximum current of 1.5A at 240V AC and 0.1A at 250V DC. This product is constructed with a plastic body and Zamak head, ensuring durability and resistance to environmental factors. It has an IP65 rating for protection against dust and water, and is rated for shock resistance up to 25g and vibration resistance up to 5g. The operating temperature range is from -25°C to 70°C, making it suitable for various industrial environments. The actuator has a mechanical and electrical durability of up to 5 million cycles, ensuring long-term reliability. It includes a fixed cable of 3 meters in length, with a composition of 4 x 0.75 mm² wires. The product complies with several standards, including UL 508 and IEC 60947-5-1, and is classified as a Green Premium product, indicating its environmentally friendly design.

Suppliers

Company
Product
Description
Supplier Links
Limit Sw, Plunger, Spst-No/nc, 1.5A; Limit Switch Actuator Telemecanique Sensors - 75T5697 - Newark, An Avnet Company
Chicago, IL, United States
Limit Sw, Plunger, Spst-No/nc, 1.5A; Limit Switch Actuator Telemecanique Sensors
75T5697
Limit Sw, Plunger, Spst-No/nc, 1.5A; Limit Switch Actuator Telemecanique Sensors 75T5697
LIMIT SW, PLUNGER, SPST-NO/NC, 1.5A; Limit Switch Actuator:Top Roller Plunger; Contact Configuration:SPST-N O, SPST-NC; Contact Current AC Max:1.5A; Contact Voltage AC Max:240V; Operating Force Max:7N; Product Range:OsiSense XC SeriesRoHS Compliant: Yes

LIMIT SW, PLUNGER, SPST-NO/NC, 1.5A; Limit Switch Actuator:Top Roller Plunger; Contact Configuration:SPST-NO, SPST-NC; Contact Current AC Max:1.5A; Contact Voltage AC Max:240V; Operating Force Max:7N; Product Range:OsiSense XC SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Limit Switches
Product Number 75T5697
Product Name Limit Sw, Plunger, Spst-No/nc, 1.5A; Limit Switch Actuator Telemecanique Sensors
Normal State Normally Open; Normally Closed
Unlock Full Specs
to access all available technical data

Similar Products

Limit switch plastic encapsulated - limit switch plastic encapsulated - BARTEC
Specs
Device Type Rotary Limit Switch
Operating Temp -28.89 to 18.33 C (-20 to 65 F)
Maximum Current Rating 6 amps
View Details
Limit switch attachment - DAPZ-SB-M-250AC-DR-AR - Festo Corporation
Specs
Device Type Rotary Limit Switch; Linear Limit Switch
Operating Temp -20 to 70 C (-4 to 158 F)
Maximum Current Rating 1.00E-3 to 5 amps
View Details
Small Plastic IEC Safety Limit Switches - 440P-CDPB12E - Allen-Bradley / Rockwell Automation
Specs
Normal State Normally Open; Normally Closed
View Details
2 suppliers