The XCMD2115L1 is a miniature enclosed limit switch with a two-pole snap-action contact configuration, rated for 240 V AC at 1.5 A and 250 V DC at 0.1 A. It features an IP66 and IP67 enclosure rating, pre-cabled with a 1 m cable, and has mounting holes and body dimensions of 20 mm (0.79 in) and 38 mm × 16 mm × 32 mm (1.1 in × 0.63 in × 1.26 in), respectively. The switch operates at an actuation speed of 1.5 m/s and conforms to IEC 60947-5-1 with direct-opening contacts. The body is metal and the actuator is a roller type.
LIMIT SWITCH 240VAC 5A PLAST XCMD ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 93R4462 |
| Product Name | Limit Switch 240Vac 5A Plast Xcmd Rohs Compliant Telemecanique Sensors |
| Approvals | RoHS |