The Limit Switch Actuator Telemecanique Sensors, part number 17AC8576, is designed for applications requiring reliable position detection. It features a compact design with a plastic body and a rotary head, utilizing a spring return roller lever for actuation. The switch has a contact configuration of 1 Normally Closed (NC) and 1 Normally Open (NO) with a slow-break operation, ensuring safe switching. This limit switch operates at a maximum contact current of 3A and a voltage of 240VAC, making it suitable for various electrical applications. It has a mechanical durability of 10 million cycles and an electrical durability of up to 5 million cycles, ensuring long-term reliability. The device is rated for an ambient temperature range of -25°C to 70°C and has an IP66/IP67 rating for dust and water resistance. The actuator is equipped with screw-clamp terminals for easy electrical connections and is compliant with multiple international standards, including UL and IEC certifications. Its compact dimensions (31mm width, 65mm height, and 30mm depth) allow for versatile installation options. The product also includes a warning regarding potential exposure to certain chemicals as per California Proposition 65.
LIMIT SW, SPST-NO/NC, LEVER, 3A, 240VAC; Limit Switch Actuator:Roller Lever; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Limit Switches |
| Product Number | 17AC8576 |
| Product Name | Limit Sw, Spst-No/nc, Lever, 3A, 240Vac; Limit Switch Actuator Telemecanique Sensors |
| Normal State | Normally Open; Normally Closed |