Schneider Electric Limit Sw, Dpst-Nc, Plunger, 3A, 240Vac; Limit Switch Actuator Telemecanique Sensors XCKN2902P20

Description
LIMIT SW, DPST-NC, PLUNGER, 3A, 240VAC; Limit Switch Actuator:Roller Plunger; Contact Configuration:DPST-N C; Contact Current AC Max:3A; Contact Voltage AC Max:240V; Operating Force Max:12N; Product Range:OsiSense XC Series RoHS Compliant: Yes
Datasheet
Description
LIMIT SW, DPST-NC, PLUNGER, 3A, 240VAC; Limit Switch Actuator:Roller Plunger; Contact Configuration:DPST-N C; Contact Current AC Max:3A; Contact Voltage AC Max:240V; Operating Force Max:12N; Product Range:OsiSense XC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Limit Sw, Dpst-Nc, Plunger, 3A, 240Vac; Limit Switch Actuator Telemecanique Sensors - 17AC8542 - Newark, An Avnet Company
Chicago, IL, United States
Limit Sw, Dpst-Nc, Plunger, 3A, 240Vac; Limit Switch Actuator Telemecanique Sensors
17AC8542
Limit Sw, Dpst-Nc, Plunger, 3A, 240Vac; Limit Switch Actuator Telemecanique Sensors 17AC8542
LIMIT SW, DPST-NC, PLUNGER, 3A, 240VAC; Limit Switch Actuator:Roller Plunger; Contact Configuration:DPST-N C; Contact Current AC Max:3A; Contact Voltage AC Max:240V; Operating Force Max:12N; Product Range:OsiSense XC Series RoHS Compliant: Yes

LIMIT SW, DPST-NC, PLUNGER, 3A, 240VAC; Limit Switch Actuator:Roller Plunger; Contact Configuration:DPST-NC; Contact Current AC Max:3A; Contact Voltage AC Max:240V; Operating Force Max:12N; Product Range:OsiSense XC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Limit Switches
Product Number 17AC8542
Product Name Limit Sw, Dpst-Nc, Plunger, 3A, 240Vac; Limit Switch Actuator Telemecanique Sensors
Normal State Normally Closed
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Limit Switch - 801-ASG17 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
Limit Switch - 141143174 - Radwell International
Festo Corporation
Specs
Device Type Linear Limit Switch
View Details
Subminiature Sealed Double Pole Limit Switches - P6-3 - OTTO Controls
Specs
Device Type Linear Limit Switch
Switch Configuration Double Pole, Single Throw (DPST); Double Pole, Double Throw (DPDT)
Operating Temp -55 to 85 C (-67 to 185 F)
View Details