The S9200A-G163-50 is an electromechanical limit stop with a cast aluminum base and stainless steel shaft, designed for servo-type mounting. It includes four miniature SPDT switches rated at 5 amps at 250V AC and 5 amps resistive at sea level and 50,000 feet, with a maximum torque capacity of 150 ozf-in. The unit features ball bearings throughout, adjustable spring-loaded mechanical stops, and two screws for precise switch actuator adjustment. It is mounted using four #2-56 fillister head screws and has a pilot diameter for alignment. The rotation limit is specified from 14850° to 15150°.
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Rotary Limit Switches |
| Product Number | S9200A-G163-50 |
| Product Name | Electromechanical Limit Switch, Rotate From 14850 - 15150 Degrees |
| Switch Type | Electromechanical |