Schneider Electric Switch; Limit 240 VAC; 10 Amp; XCKL +Options XCKL102H7

Description
Compact: The most versatile, flexible and cross-functioning switches, the footprints match similar IEC switches available today allowing for easy retrofitting. Flexible: With more than 5,000 interchangeable configurations available, the modular design reduces installation time. Heads and levers are adjustable and six options of cable glands for metal or plastic bodies are offered, as well as an M12 quick connect option. Removable contact blocks provide quick accessibility and hassle free wiring. Simple: Heads and levers are adjustable in 15-degree increments up to 360 degrees for precise and fast target alignment and are installed or interchanged quickly by releasing a lever instead of loosening multiple screws. Damaged parts are easily replaced, saving you time and money over replacing the entire switch. The XCMD/N limit switches have enhanced contact safety with direct opening action contacts that meet IEC 947-5-1 requirements for positive opening contacts, and a positive lever-to-shaft positioning that ensure the direct opening feature. Features Euro format Metal body Pos. open. 2-3-4 contacts Miniature enclosed, pre-wired switches designed to meet international standards SPDT: NEMA C300 standard snap-actioncontacts SPDT: NEMA C300slow break before make contacts meetIEC 947-5-1 for positive opening contacts NEMA Types:1, 2, 4, 6, 6P,12, 13 IEC Types: IP66, IP67, IP68 –13°F to +158°F (–25°C to +70°C) Meets UL/CSA and major international approvals for export Ideal for harsh machine tool applications
Datasheet
Description
Compact: The most versatile, flexible and cross-functioning switches, the footprints match similar IEC switches available today allowing for easy retrofitting. Flexible: With more than 5,000 interchangeable configurations available, the modular design reduces installation time. Heads and levers are adjustable and six options of cable glands for metal or plastic bodies are offered, as well as an M12 quick connect option. Removable contact blocks provide quick accessibility and hassle free wiring. Simple: Heads and levers are adjustable in 15-degree increments up to 360 degrees for precise and fast target alignment and are installed or interchanged quickly by releasing a lever instead of loosening multiple screws. Damaged parts are easily replaced, saving you time and money over replacing the entire switch. The XCMD/N limit switches have enhanced contact safety with direct opening action contacts that meet IEC 947-5-1 requirements for positive opening contacts, and a positive lever-to-shaft positioning that ensure the direct opening feature. Features Euro format Metal body Pos. open. 2-3-4 contacts Miniature enclosed, pre-wired switches designed to meet international standards SPDT: NEMA C300 standard snap-actioncontacts SPDT: NEMA C300slow break before make contacts meetIEC 947-5-1 for positive opening contacts NEMA Types:1, 2, 4, 6, 6P,12, 13 IEC Types: IP66, IP67, IP68 –13°F to +158°F (–25°C to +70°C) Meets UL/CSA and major international approvals for export Ideal for harsh machine tool applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch; Limit 240 VAC; 10 Amp; XCKL +Options - 70007971 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch; Limit 240 VAC; 10 Amp; XCKL +Options
70007971
Switch; Limit 240 VAC; 10 Amp; XCKL +Options 70007971
Compact: The most versatile, flexible and cross-functioning switches, the footprints match similar IEC switches available today allowing for easy retrofitting. Flexible: With more than 5,000 interchangeable configurations available, the modular design reduces installation time. Heads and levers are adjustable and six options of cable glands for metal or plastic bodies are offered, as well as an M12 quick connect option. Removable contact blocks provide quick accessibility and hassle free wiring. Simple: Heads and levers are adjustable in 15-degree increments up to 360 degrees for precise and fast target alignment and are installed or interchanged quickly by releasing a lever instead of loosening multiple screws. Damaged parts are easily replaced, saving you time and money over replacing the entire switch. The XCMD/N limit switches have enhanced contact safety with direct opening action contacts that meet IEC 947-5-1 requirements for positive opening contacts, and a positive lever-to-shaft positioning that ensure the direct opening feature. Features Euro format Metal body Pos. open. 2-3-4 contacts Miniature enclosed, pre-wired switches designed to meet international standards SPDT: NEMA C300 standard snap-actioncontacts SPDT: NEMA C300slow break before make contacts meetIEC 947-5-1 for positive opening contacts NEMA Types:1, 2, 4, 6, 6P,12, 13 IEC Types: IP66, IP67, IP68 –13°F to +158°F (–25°C to +70°C) Meets UL/CSA and major international approvals for export Ideal for harsh machine tool applications

Compact:
The most versatile, flexible and cross-functioning switches, the footprints match similar IEC switches available today allowing for easy retrofitting.
Flexible:
With more than 5,000 interchangeable configurations available, the modular design reduces installation time. Heads and levers are adjustable and six options of cable glands for metal or plastic bodies are offered, as well as an M12 quick connect option. Removable contact blocks provide quick accessibility and hassle free wiring.
Simple:
Heads and levers are adjustable in 15-degree increments up to 360 degrees for precise and fast target alignment and are installed or interchanged quickly by releasing a lever instead of loosening multiple screws. Damaged parts are easily replaced, saving you time and money over replacing the entire switch.
The XCMD/N limit switches have enhanced contact safety with direct opening action contacts that meet IEC 947-5-1 requirements for positive opening contacts, and a positive lever-to-shaft positioning that ensure the direct opening feature.
Features

  • Euro format
  • Metal body
  • Pos. open. 2-3-4 contacts
  • Miniature enclosed, pre-wired switches designed to meet international standards
  • SPDT: NEMA C300 standard snap-actioncontacts
  • SPDT: NEMA C300slow break before make contacts meetIEC 947-5-1 for positive opening contacts
  • NEMA Types:1, 2, 4, 6, 6P,12, 13
  • IEC Types: IP66, IP67, IP68
  • –13°F to +158°F (–25°C to +70°C)
  • Meets UL/CSA and major international approvals for export
  • Ideal for harsh machine tool applications
Supplier's Site
Limit Switch, Roller Plunger, 250V, 3A; Limit Switch Actuator Telemecanique Sensors - 93R4447 - Newark, An Avnet Company
Chicago, IL, United States
Limit Switch, Roller Plunger, 250V, 3A; Limit Switch Actuator Telemecanique Sensors
93R4447
Limit Switch, Roller Plunger, 250V, 3A; Limit Switch Actuator Telemecanique Sensors 93R4447
LIMIT SWITCH, ROLLER PLUNGER, 250V, 3A; Limit Switch Actuator:Roller Plunger; Contact Configuration:1NC / 1NO; Contact Current AC Max:3A; Contact Voltage AC Max:240V; Operating Force Max:12N; Product Range:- RoHS Compliant: Yes

LIMIT SWITCH, ROLLER PLUNGER, 250V, 3A; Limit Switch Actuator:Roller Plunger; Contact Configuration:1NC / 1NO; Contact Current AC Max:3A; Contact Voltage AC Max:240V; Operating Force Max:12N; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Linear Limit Switches Limit Switches
Product Number 70007971 93R4447
Product Name Switch; Limit 240 VAC; 10 Amp; XCKL +Options Limit Switch, Roller Plunger, 250V, 3A; Limit Switch Actuator Telemecanique Sensors
Contact Type Momentary Contact
Normal State Normally Open; Normally Closed Normally Open; Normally Closed
Maximum Current Rating 10 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

P6-4 Sealed Commercial Grade Limit Switch - P6-4 - OTTO Controls
Specs
Normal State Normally Open; Normally Closed
Switch Configuration Single Pole, Single Throw (SPST); Single Pole, Double Throw (SPDT); Double Pole, Single Throw (DPST); Double Pole, Double Throw (DPDT)
Linear Actuator Types Roller Lever / Leaf
View Details
Limit switch attachment - DAPZ-SB-I-30DC-DR-AR - Festo Corporation
Specs
Normal State Normally Open
Connections Screw Terminal
Operating Temp -20 to 70 C (-4 to 158 F)
View Details
Limit Switches - 2695443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal State Normally Open; Normally Closed
Switch Configuration 1 NO/1 NC
Linear Actuator Types Rod
View Details
Limit Switch to EN 50041 - NG1/NZ1 - Euchner-U.S.A., Inc.
Specs
Switch Type Electromechanical
Normal State Normally Open; Normally Closed
Certifications / Approvals CE Certified; UL Listed
View Details