Euchner-U.S.A., Inc. Limit Switch to EN 50041 NG1/NZ1

Description
EUCHNER NG Limit Switches are used for the control and monitoring of all kinds of automated machinery and industrial equipment. These position-sensing devices feature high quality corrosion resistant materials. A die-cast aluminum housing is manufactered using standard dimensions and mounting holes. NBR seals protect the switching chamber against coolants and lubricants. EUCHNER offers a variety of actuator heads to fit your requirements. Optional LED status indicators and plug connectors are also available. Features Industry standard EN 50041 mounting Long life 30 million mechanical operations 4 types of plunger actuators Roller lever arms with plastic or steel rollers Lever arm switching from the left, right or from either direction Spring actuator with 20 degree actuation point Pivoted lever arm with plastic or aluminum rod Silicone-free lubricants Optional status LED indicator Benefits Retrofits most known competitors Easy installation Low connection costs with screw terminals or plug connectors Domed plunger designed for high repeat accuracy Ball plunger can be actuated from different directions Extremely rugged and durable metal housing Impervious to lubricants, hydraulic fluids and coolant splash Technical Anodized die-cast light alloy housing Environmental protection IP67- oil and dust tight, and water resistant Exceeds NEMA 4 Ambient operating temperature -25 to 80C Contacts arrangement of N/C and N/O 250VAC/DC, 10A Snap action contacts Double gap switching element Silver alloy, gold flashed Cable entry M20 x 1.5
Datasheet
Description
EUCHNER NG Limit Switches are used for the control and monitoring of all kinds of automated machinery and industrial equipment. These position-sensing devices feature high quality corrosion resistant materials. A die-cast aluminum housing is manufactered using standard dimensions and mounting holes. NBR seals protect the switching chamber against coolants and lubricants. EUCHNER offers a variety of actuator heads to fit your requirements. Optional LED status indicators and plug connectors are also available. Features Industry standard EN 50041 mounting Long life 30 million mechanical operations 4 types of plunger actuators Roller lever arms with plastic or steel rollers Lever arm switching from the left, right or from either direction Spring actuator with 20 degree actuation point Pivoted lever arm with plastic or aluminum rod Silicone-free lubricants Optional status LED indicator Benefits Retrofits most known competitors Easy installation Low connection costs with screw terminals or plug connectors Domed plunger designed for high repeat accuracy Ball plunger can be actuated from different directions Extremely rugged and durable metal housing Impervious to lubricants, hydraulic fluids and coolant splash Technical Anodized die-cast light alloy housing Environmental protection IP67- oil and dust tight, and water resistant Exceeds NEMA 4 Ambient operating temperature -25 to 80C Contacts arrangement of N/C and N/O 250VAC/DC, 10A Snap action contacts Double gap switching element Silver alloy, gold flashed Cable entry M20 x 1.5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Limit Switch to EN 50041 - NG1/NZ1 - Euchner-U.S.A., Inc.
East Syracuse, NY, USA
Limit Switch to EN 50041
NG1/NZ1
Limit Switch to EN 50041 NG1/NZ1
EUCHNER NG Limit Switches are used for the control and monitoring of all kinds of automated machinery and industrial equipment. These position-sensing devices feature high quality corrosion resistant materials. A die-cast aluminum housing is manufactered using standard dimensions and mounting holes. NBR seals protect the switching chamber against coolants and lubricants. EUCHNER offers a variety of actuator heads to fit your requirements. Optional LED status indicators and plug connectors are also available. Features Industry standard EN 50041 mounting Long life 30 million mechanical operations 4 types of plunger actuators Roller lever arms with plastic or steel rollers Lever arm switching from the left, right or from either direction Spring actuator with 20 degree actuation point Pivoted lever arm with plastic or aluminum rod Silicone-free lubricants Optional status LED indicator Benefits Retrofits most known competitors Easy installation Low connection costs with screw terminals or plug connectors Domed plunger designed for high repeat accuracy Ball plunger can be actuated from different directions Extremely rugged and durable metal housing Impervious to lubricants, hydraulic fluids and coolant splash Technical Anodized die-cast light alloy housing Environmental protection IP67- oil and dust tight, and water resistant Exceeds NEMA 4 Ambient operating temperature -25 to 80C Contacts arrangement of N/C and N/O 250VAC/DC, 10A Snap action contacts Double gap switching element Silver alloy, gold flashed Cable entry M20 x 1.5

EUCHNER NG Limit Switches are used for the control and monitoring of all kinds of automated machinery and industrial equipment. These position-sensing devices feature high quality corrosion resistant materials. A die-cast aluminum housing is manufactered using standard dimensions and mounting holes. NBR seals protect the switching chamber against coolants and lubricants. EUCHNER offers a variety of actuator heads to fit your requirements. Optional LED status indicators and plug connectors are also available.

Features

  • Industry standard EN 50041 mounting
  • Long life
    • 30 million mechanical operations
  • 4 types of plunger actuators
  • Roller lever arms with plastic or steel rollers
    • Lever arm switching from the left, right or from either direction
  • Spring actuator with 20 degree actuation point
  • Pivoted lever arm with plastic or aluminum rod
  • Silicone-free lubricants
  • Optional status LED indicator

Benefits

  • Retrofits most known competitors
  • Easy installation
  • Low connection costs with screw terminals or plug connectors
  • Domed plunger designed for high repeat accuracy
  • Ball plunger can be actuated from different directions
  • Extremely rugged and durable metal housing
  • Impervious to lubricants, hydraulic fluids and coolant splash

Technical

  • Anodized die-cast light alloy housing
  • Environmental protection IP67- oil and dust tight, and water resistant
    • Exceeds NEMA 4
  • Ambient operating temperature -25 to 80C
  • Contacts arrangement of N/C and N/O
    • 250VAC/DC, 10A
    • Snap action contacts
    • Double gap switching element
    • Silver alloy, gold flashed
  • Cable entry M20 x 1.5
Supplier's Site Datasheet

Technical Specifications

  Euchner-U.S.A., Inc.
Product Category Linear Limit Switches
Product Number NG1/NZ1
Product Name Limit Switch to EN 50041
Switch Type Electromechanical
Normal State Normally Open; Normally Closed
Certifications / Approvals CE Certified; UL Listed
Operating Temp -25 to 80 C (-13 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sealed Limit Switches (MIL-PRF-8805) - P6 - OTTO Controls
Specs
Linear Actuator Types Pushbutton or Plunger; Push Roller; Standard Lever / Leaf; Roller Lever / Leaf
Electrical Life Minimum 25000 (#)
View Details
Position indicator - SASF-S2-B-F-A56 - Festo Corporation
Specs
Operating Temp -25 to 80 C (-13 to 176 F)
View Details
Limit Switches - 137808 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal State Normally Open; Normally Closed
Switch Configuration 1 NO/1 NC
Linear Actuator Types Roller Lever / Leaf; Roller Lever
View Details