Control Products, Inc. B9 Series B9112

Description
Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50°F to 221°F, depending on configuration. Switch mechanism: Beryllium copper sine spring. Environmental resistance: Excellent resistance to both high and low temperatures, acids, alkalies, salt spray, sand, dust and fungus. Color: Black is standard. Other colors available on special order. Jacket material: Thermoplastic rubber.
Description
Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50°F to 221°F, depending on configuration. Switch mechanism: Beryllium copper sine spring. Environmental resistance: Excellent resistance to both high and low temperatures, acids, alkalies, salt spray, sand, dust and fungus. Color: Black is standard. Other colors available on special order. Jacket material: Thermoplastic rubber.

Suppliers

Company
Product
Description
Supplier Links
B9 Series - B9112 - Control Products, Inc.
East Hanover, NJ, USA
B9 Series
B9112
B9 Series B9112
Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50°F to 221°F, depending on configuration. Switch mechanism: Beryllium copper sine spring. Environmental resistance: Excellent resistance to both high and low temperatures, acids, alkalies, salt spray, sand, dust and fungus. Color: Black is standard. Other colors available on special order. Jacket material: Thermoplastic rubber.

Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request.

Operating temperature ranges: -50°F to 221°F, depending on configuration.

Switch mechanism: Beryllium copper sine spring.

Environmental resistance: Excellent resistance to both high and low temperatures, acids, alkalies, salt spray, sand, dust and fungus.

Color: Black is standard. Other colors available on special order.

Jacket material: Thermoplastic rubber.

Supplier's Site

Technical Specifications

  Control Products, Inc.
Product Category Linear Limit Switches
Product Number B9112
Product Name B9 Series
Contact Type Momentary Contact
Normal State Normally Closed
Switch Configuration Single Pole, Single Throw (SPST)
Linear Actuator Types Pushbutton or Plunger
Orientation Top Mounted Actuator
Unlock Full Specs
to access all available technical data

Similar Products

Limit Switches - 1797568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal State Normally Open; Normally Closed
Switch Configuration 1 NO/1 NC
Linear Actuator Types Pushbutton or Plunger; Plunger
View Details
P6-4 Sealed Commercial Grade Limit Switch - P6-4 - OTTO Controls
Specs
Normal State Normally Open; Normally Closed
Switch Configuration Single Pole, Single Throw (SPST); Single Pole, Double Throw (SPDT); Double Pole, Single Throw (DPST); Double Pole, Double Throw (DPDT)
Linear Actuator Types Roller Lever / Leaf
View Details
B5 Series - B5134 - Control Products, Inc.
Control Products, Inc.
Specs
Contact Type Momentary Contact
Normal State Normally Open
Switch Configuration Single Pole, Single Throw (SPST)
View Details