Schneider Electric Pushbutton Switches XB7NA3133

Description
HARMONY XB7, MONOLITHIC PUSH BUT
Request a Quote Datasheet
Description
HARMONY XB7, MONOLITHIC PUSH BUT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 4008-XB7NA3133-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
4008-XB7NA3133-ND
Pushbutton Switches 4008-XB7NA3133-ND
HARMONY XB7, MONOLITHIC PUSH BUT

HARMONY XB7, MONOLITHIC PUSH BUT

Buy Now Datasheet
Push Button Switches - 8153008 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
8153008
Push Button Switches 8153008
Schneider Electric XB7NA3133

Schneider Electric XB7NA3133

Supplier's Site
Shenzhen, China
Switches - Pushbutton Switches
XB7NA3133
Switches - Pushbutton Switches XB7NA3133
HARMONY XB7, MONOLITHIC PUSH BUT

HARMONY XB7, MONOLITHIC PUSH BUT

Supplier's Site
Switch, Pushbutton, Non-Illuminated, Spst, 600Ma, 240Vac, Screw; Product Range Schneider Electric - 96W0586 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Non-Illuminated, Spst, 600Ma, 240Vac, Screw; Product Range Schneider Electric
96W0586
Switch, Pushbutton, Non-Illuminated, Spst, 600Ma, 240Vac, Screw; Product Range Schneider Electric 96W0586
SWITCH, PUSHBUTTON, NON-ILLUMINATED, SPST, 600mA, 240VAC, SCREW; Product Range:Harmony XB7 Series; Panel Cutout Diameter:22mm; Contact Configuration:SPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush RoHS Compliant: Yes

SWITCH, PUSHBUTTON, NON-ILLUMINATED, SPST, 600mA, 240VAC, SCREW; Product Range:Harmony XB7 Series; Panel Cutout Diameter:22mm; Contact Configuration:SPST-NO; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
XB7NA3133
Pushbutton Switches XB7NA3133
Pushbutton Switches PB - Spring Rtn green 1NO WHITE STRT

Pushbutton Switches PB - Spring Rtn green 1NO WHITE STRT

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 4008-XB7NA3133-ND 8153008 XB7NA3133 96W0586 XB7NA3133
Product Name Pushbutton Switches Push Button Switches Switches - Pushbutton Switches Switch, Pushbutton, Non-Illuminated, Spst, 600Ma, 240Vac, Screw; Product Range Schneider Electric Pushbutton Switches
Actuator Specifications Flush Pushbutton; Round, Button, Flush Flush Pushbutton Flush Pushbutton
Switch Function Alternate Contact (Push-Push) Momentary Contact Momentary Contact; Momentary
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) No Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Screw Terminals Screw Terminals; Screw Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

A3A Lighted Pushbutton Switch - A3AT-90A1-00EG - Aratas America LLC
Specs
Switch Function Momentary Contact
Terminal Type Solder
Features Illuminated Switch
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-2-NNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Push Button Switches - 1450621 - RS Components, Ltd.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism 2nf
View Details