PUSH BUTTON, HARMONY XB7, PB, SP
PUSH BUTTON, HARMONY XB7, PB, SP
SWITCH, PUSHBUTTON, NON-ILLUMINATED, DPST, 600mA, 240VAC, SCREW; Product Range:Harmony XB7 Series; Panel Cutout Diameter:22mm; Contact Configuration:DPST-N
Pushbutton Switches PB - Spring Rtn black - 2NO
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 4008-XB7NA23-ND | XB7NA23 | 96W0578 | XB7NA23 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Switch, Pushbutton, Non-Illuminated, Dpst, 600Ma, 240Vac, Screw; Product Range Schneider Electric | Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | Flush Pushbutton | |
| Switch Function | Alternate Contact (Push-Push) | Momentary Contact; Momentary | ||
| Configuration | Normally Open (NO) | Normally Open (NO) | ||
| Switching Mechanism | Double Pole, Single Throw (DPST) | Double Pole, Single Throw (DPST); DPST-NO | Double Pole, Single Throw (DPST); DPST-NO | |
| Terminal Type | Screw Terminals | Screw Terminals |