Schneider Electric Pilot Light, Green, 22Mm, 250V; Svhc Schneider Electric XB7EV63P

Description
PILOT LIGHT, GREEN, 22MM, 250V; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Description
PILOT LIGHT, GREEN, 22MM, 250V; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pilot Light, Green, 22Mm, 250V; Svhc Schneider Electric - 55AJ3648 - Newark, An Avnet Company
Chicago, IL, United States
Pilot Light, Green, 22Mm, 250V; Svhc Schneider Electric
55AJ3648
Pilot Light, Green, 22Mm, 250V; Svhc Schneider Electric 55AJ3648
PILOT LIGHT, GREEN, 22MM, 250V; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

PILOT LIGHT, GREEN, 22MM, 250V; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 55AJ3648
Product Name Pilot Light, Green, 22Mm, 250V; Svhc Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017462 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 270 nm (2700 Å)
Viewing Angle 60 degrees
View Details
Micropac Industries, Inc.
Specs
LED Package: .100" Microlight
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
LED White Lighting - 1416-L128-3095HA35000B6TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3000 K
View Details