Schneider Electric Panel Mount Indicator, Led, 22Mm, Orange, 230V; Led Color Schneider Electric XB7EV08MP

Description
PANEL MOUNT INDICATOR, LED, 22MM, ORANGE, 230V; LED Color:Orange; Operating Voltage:230VAC; Mounting Hole Dia:22mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP20, IP65; Product Range:-; Forward Voltage:230V RoHS Compliant: Yes
Description
PANEL MOUNT INDICATOR, LED, 22MM, ORANGE, 230V; LED Color:Orange; Operating Voltage:230VAC; Mounting Hole Dia:22mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP20, IP65; Product Range:-; Forward Voltage:230V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Panel Mount Indicator, LED, 22mm, Orange, 230V (part number 95W9875) is a monolithic pilot light designed for panel mounting with a diameter of 22mm. It operates at a supply voltage of 230-240V AC and has a current consumption of 16-20 mA. The indicator features an integral LED light source with a steady signaling type and a service life of approximately 70,000 hours at rated voltage and 25 °C. This product is constructed from plastic and has an orange lens color. It is rated for IP20 protection on the rear face and IP65 on the front face, making it suitable for various environments. The device can withstand ambient temperatures ranging from -25 °C to 70 °C during operation and -40 °C to 70 °C for storage. It is compliant with several standards, including EN/IEC 60947-5-1 and UL 508. The mounting requirements include a fixing hole diameter of 22.5mm and compatibility with support panels of varying thicknesses. The indicator is equipped with screw clamp terminals for easy connections. It is also classified as a Green Premium product, indicating a commitment to sustainability.

Datasheet Summary
Powered by GS/AI

The Panel Mount Indicator, LED, 22mm, Orange, 230V (part number 95W9875) is a monolithic pilot light designed for panel mounting with a diameter of 22mm. It operates at a supply voltage of 230-240V AC and has a current consumption of 16-20 mA. The indicator features an integral LED light source with a steady signaling type and a service life of approximately 70,000 hours at rated voltage and 25 °C. This product is constructed from plastic and has an orange lens color. It is rated for IP20 protection on the rear face and IP65 on the front face, making it suitable for various environments. The device can withstand ambient temperatures ranging from -25 °C to 70 °C during operation and -40 °C to 70 °C for storage. It is compliant with several standards, including EN/IEC 60947-5-1 and UL 508. The mounting requirements include a fixing hole diameter of 22.5mm and compatibility with support panels of varying thicknesses. The indicator is equipped with screw clamp terminals for easy connections. It is also classified as a Green Premium product, indicating a commitment to sustainability.

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 22Mm, Orange, 230V; Led Color Schneider Electric - 95W9875 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 22Mm, Orange, 230V; Led Color Schneider Electric
95W9875
Panel Mount Indicator, Led, 22Mm, Orange, 230V; Led Color Schneider Electric 95W9875
PANEL MOUNT INDICATOR, LED, 22MM, ORANGE, 230V; LED Color:Orange; Operating Voltage:230VAC; Mounting Hole Dia:22mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP20, IP65; Product Range:-; Forward Voltage:230V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 22MM, ORANGE, 230V; LED Color:Orange; Operating Voltage:230VAC; Mounting Hole Dia:22mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP20, IP65; Product Range:-; Forward Voltage:230V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 95W9875
Product Name Panel Mount Indicator, Led, 22Mm, Orange, 230V; Led Color Schneider Electric
LED Type Orange; Orange
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
UV Emitters - MTSM385UV-D5120S - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Type Ultraviolet
Peak Wavelength 385 nm (3850 Å)
Viewing Angle 120 degrees
View Details
PICOLED™ Series - SML-P12VT(R) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1x0.6 (t=0.25)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers