Schneider Electric Panel Mount Indicator, Led, 22Mm, Orange, 24V; Led Color Schneider Electric XB7EV08BP

Description
PANEL MOUNT INDICATOR, LED, 22MM, ORANGE, 24V; LED Color:Orange; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:27mA; Luminous Intensity:-; IP / NEMA Rating:IP20, IP65; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 22MM, ORANGE, 24V; LED Color:Orange; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:27mA; Luminous Intensity:-; IP / NEMA Rating:IP20, IP65; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 22Mm, Orange, 24V; Led Color Schneider Electric - 87W5907 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 22Mm, Orange, 24V; Led Color Schneider Electric
87W5907
Panel Mount Indicator, Led, 22Mm, Orange, 24V; Led Color Schneider Electric 87W5907
PANEL MOUNT INDICATOR, LED, 22MM, ORANGE, 24V; LED Color:Orange; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:27mA; Luminous Intensity:-; IP / NEMA Rating:IP20, IP65; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 22MM, ORANGE, 24V; LED Color:Orange; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:27mA; Luminous Intensity:-; IP / NEMA Rating:IP20, IP65; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 87W5907
Product Name Panel Mount Indicator, Led, 22Mm, Orange, 24V; Led Color Schneider Electric
LED Type Orange; Orange
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169843 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - CQX14 - Light in Motion LLC
Specs
LED Package: TO-18
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details