Schneider Electric Panel Mount Indicator, Led, 22Mm, Transparent, 230V; Led Color Schneider Electric XB7EV07MP3

Description
PANEL MOUNT INDICATOR, LED, 22MM, TRANSPARENT, 230V; LED Color:Transparent; Operating Voltage:230VAC; Mounting Hole Dia:22mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP20, IP65; Product Range:- RoHS Compliant: Yes
Description
PANEL MOUNT INDICATOR, LED, 22MM, TRANSPARENT, 230V; LED Color:Transparent; Operating Voltage:230VAC; Mounting Hole Dia:22mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP20, IP65; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 22Mm, Transparent, 230V; Led Color Schneider Electric - 95W9871 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 22Mm, Transparent, 230V; Led Color Schneider Electric
95W9871
Panel Mount Indicator, Led, 22Mm, Transparent, 230V; Led Color Schneider Electric 95W9871
PANEL MOUNT INDICATOR, LED, 22MM, TRANSPARENT, 230V; LED Color:Transparent; Operating Voltage:230VAC; Mounting Hole Dia:22mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP20, IP65; Product Range:- RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 22MM, TRANSPARENT, 230V; LED Color:Transparent; Operating Voltage:230VAC; Mounting Hole Dia:22mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP20, IP65; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 95W9871
Product Name Panel Mount Indicator, Led, 22Mm, Transparent, 230V; Led Color Schneider Electric
LED Type Transparent
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736282 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: Rear Mount Panel Mount
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details