The Panel Mount Indicator, LED, 22mm, Transparent, 230V, part number 95W9870, is designed for use in various signaling applications. It features a monolithic design with a clear lens and an integral LED light source, operating at a rated supply voltage of 230-240 V AC. The device has a mounting diameter of 22 mm and is suitable for panel thicknesses ranging from 1 to 6 mm for metal and 2 to 6 mm for plastic. This indicator has a current consumption of 16-20 mA and a service life of approximately 70,000 hours at rated voltage and 25 °C. It is rated for IP20 protection on the rear face and IP65 on the front face, making it suitable for various environmental conditions. The product complies with multiple standards, including EN/IEC 60947-1 and UL 508, ensuring reliability and safety in operation. The indicator is equipped with screw clamp terminals for easy wiring and has a tightening torque specification of 0.8 to 1.2 N.m. It is also classified under overvoltage category Class II and has a rated insulation voltage of 250 V. The product is RoHS compliant and free from toxic heavy metals, making it an environmentally friendly choice.
PANEL MOUNT INDICATOR, LED, 22MM, TRANSPARENT, 230V; LED Color:Transparent; Operating Voltage:230VAC; Mounting Hole Dia:22mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP20, IP65; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 95W9870 |
| Product Name | Panel Mount Indicator, Led, 22Mm, Transparent, 230V; Led Color Schneider Electric |
| LED Type | Transparent |