Schneider Electric Panel Mount Indicator, Led, 22Mm, Transparent, 120V; Led Color Schneider Electric XB7EV07GP3

Description
PANEL MOUNT INDICATOR, LED, 22MM, TRANSPARENT, 120V; LED Color:Transparent; Operating Voltage:120VAC; Mounting Hole Dia:22mm; Forward Current If:21mA; Luminous Intensity:-; IP / NEMA Rating:IP20, IP65; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 22MM, TRANSPARENT, 120V; LED Color:Transparent; Operating Voltage:120VAC; Mounting Hole Dia:22mm; Forward Current If:21mA; Luminous Intensity:-; IP / NEMA Rating:IP20, IP65; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 22Mm, Transparent, 120V; Led Color Schneider Electric - 95W9869 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 22Mm, Transparent, 120V; Led Color Schneider Electric
95W9869
Panel Mount Indicator, Led, 22Mm, Transparent, 120V; Led Color Schneider Electric 95W9869
PANEL MOUNT INDICATOR, LED, 22MM, TRANSPARENT, 120V; LED Color:Transparent; Operating Voltage:120VAC; Mounting Hole Dia:22mm; Forward Current If:21mA; Luminous Intensity:-; IP / NEMA Rating:IP20, IP65; Product Range:- RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 22MM, TRANSPARENT, 120V; LED Color:Transparent; Operating Voltage:120VAC; Mounting Hole Dia:22mm; Forward Current If:21mA; Luminous Intensity:-; IP / NEMA Rating:IP20, IP65; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 95W9869
Product Name Panel Mount Indicator, Led, 22Mm, Transparent, 120V; Led Color Schneider Electric
LED Type Transparent
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2169860 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 400 nm (4000 Å)
Viewing Angle 130 degrees
View Details
LED Indication - Discrete - SLR-342MG3F - 046961-SLR-342MG3F - Win Source Electronics
Specs
LED Type Green; Green
Peak Wavelength 572 nm (5720 Å)
Viewing Angle 40 degrees
View Details
3 suppliers
ITW Electronic Component Solutions - Lumex
Specs
LED Type Red; Red
Peak Wavelength 636 nm (6360 Å)
Viewing Angle 120 degrees
View Details