Schneider Electric Panel Mount Indicator, Led, 22Mm, Blue, 230V; Led Color Schneider Electric XB7EV06MP3

Description
PANEL MOUNT INDICATOR, LED, 22MM, BLUE, 230V; LED Color:Blue; Operating Voltage:230VAC; Mounting Hole Dia:22mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP20, IP65; Product Range:-; Forward Voltage:230V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 22MM, BLUE, 230V; LED Color:Blue; Operating Voltage:230VAC; Mounting Hole Dia:22mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP20, IP65; Product Range:-; Forward Voltage:230V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 22Mm, Blue, 230V; Led Color Schneider Electric - 95W9866 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 22Mm, Blue, 230V; Led Color Schneider Electric
95W9866
Panel Mount Indicator, Led, 22Mm, Blue, 230V; Led Color Schneider Electric 95W9866
PANEL MOUNT INDICATOR, LED, 22MM, BLUE, 230V; LED Color:Blue; Operating Voltage:230VAC; Mounting Hole Dia:22mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP20, IP65; Product Range:-; Forward Voltage:230V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 22MM, BLUE, 230V; LED Color:Blue; Operating Voltage:230VAC; Mounting Hole Dia:22mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP20, IP65; Product Range:-; Forward Voltage:230V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 95W9866
Product Name Panel Mount Indicator, Led, 22Mm, Blue, 230V; Led Color Schneider Electric
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-ASMD-CWG7-NX7F2TR-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type White
Viewing Angle 120 degrees
View Details
Specs
LED Type Yellow; Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 160 degrees
View Details