Schneider Electric Panel Mount Indicator, Led, 22Mm, Blue, 24V; Led Color Schneider Electric XB7EV06BP

Description
PANEL MOUNT INDICATOR, LED, 22MM, BLUE, 24V; LED Color:Blue; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:27mA; Luminous Intensity:-; IP / NEMA Rating:IP20, IP65; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 22MM, BLUE, 24V; LED Color:Blue; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:27mA; Luminous Intensity:-; IP / NEMA Rating:IP20, IP65; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 22Mm, Blue, 24V; Led Color Schneider Electric - 95W9861 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 22Mm, Blue, 24V; Led Color Schneider Electric
95W9861
Panel Mount Indicator, Led, 22Mm, Blue, 24V; Led Color Schneider Electric 95W9861
PANEL MOUNT INDICATOR, LED, 22MM, BLUE, 24V; LED Color:Blue; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:27mA; Luminous Intensity:-; IP / NEMA Rating:IP20, IP65; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 22MM, BLUE, 24V; LED Color:Blue; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:27mA; Luminous Intensity:-; IP / NEMA Rating:IP20, IP65; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes

Supplier's Site Datasheet
Led Panel Indicator, 22Mm, Blu, 24V; Led Colour Schneider Electric - 66AJ8820 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, 22Mm, Blu, 24V; Led Colour Schneider Electric
66AJ8820
Led Panel Indicator, 22Mm, Blu, 24V; Led Colour Schneider Electric 66AJ8820
LED PANEL INDICATOR, 22MM, BLU, 24V; LED Colour:Blue; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:27mA; Luminous Intensity:-; IP / NEMA Rating:IP20, IP65; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

LED PANEL INDICATOR, 22MM, BLU, 24V; LED Colour:Blue; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:27mA; Luminous Intensity:-; IP / NEMA Rating:IP20, IP65; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 95W9861 66AJ8820
Product Name Panel Mount Indicator, Led, 22Mm, Blue, 24V; Led Color Schneider Electric Led Panel Indicator, 22Mm, Blu, 24V; Led Colour Schneider Electric
LED Type Blue; Blue Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736266 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - LED55C - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details