Schneider Electric Panel Mount Indicator, Led, 22Mm, Red, 24V; Led Color Schneider Electric XB7EV04BP

Description
PANEL MOUNT INDICATOR, LED, 22MM, RED, 24V; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP20, IP65; Product Range:-; Forward Voltage:24V; Lens Shape:RoundRoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 22MM, RED, 24V; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP20, IP65; Product Range:-; Forward Voltage:24V; Lens Shape:RoundRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 22Mm, Red, 24V; Led Color Schneider Electric - 45M7207 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 22Mm, Red, 24V; Led Color Schneider Electric
45M7207
Panel Mount Indicator, Led, 22Mm, Red, 24V; Led Color Schneider Electric 45M7207
PANEL MOUNT INDICATOR, LED, 22MM, RED, 24V; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP20, IP65; Product Range:-; Forward Voltage:24V; Lens Shape:RoundRoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 22MM, RED, 24V; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP20, IP65; Product Range:-; Forward Voltage:24V; Lens Shape:RoundRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 45M7207
Product Name Panel Mount Indicator, Led, 22Mm, Red, 24V; Led Color Schneider Electric
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736320P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/895-LLS-2 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 895 nm (6600 to 8950 Å)
View Details