Schneider Electric Panel Mount Indicator, Led, 22Mm, Green, 230V; Led Color Schneider Electric XB7EV03MP3

Description
PANEL MOUNT INDICATOR, LED, 22MM, GREEN, 230V; LED Color:Green; Operating Voltage:230VAC; Mounting Hole Dia:22mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP20, IP65; Product Range:-; Forward Voltage:230V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 22MM, GREEN, 230V; LED Color:Green; Operating Voltage:230VAC; Mounting Hole Dia:22mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP20, IP65; Product Range:-; Forward Voltage:230V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 22Mm, Green, 230V; Led Color Schneider Electric - 95W9852 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 22Mm, Green, 230V; Led Color Schneider Electric
95W9852
Panel Mount Indicator, Led, 22Mm, Green, 230V; Led Color Schneider Electric 95W9852
PANEL MOUNT INDICATOR, LED, 22MM, GREEN, 230V; LED Color:Green; Operating Voltage:230VAC; Mounting Hole Dia:22mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP20, IP65; Product Range:-; Forward Voltage:230V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 22MM, GREEN, 230V; LED Color:Green; Operating Voltage:230VAC; Mounting Hole Dia:22mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP20, IP65; Product Range:-; Forward Voltage:230V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 95W9852
Product Name Panel Mount Indicator, Led, 22Mm, Green, 230V; Led Color Schneider Electric
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736272 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Super Nova 2 LED Module Warm White - MD-EL-SN2-WW - ECO Light LED
Specs
LED Type White
Optical Power Output 600 milliwatts
View Details