Schneider Electric Panel Mount Indicator, Led, 22Mm, Green, 230V; Led Color Schneider Electric XB7EV03MP

Description
PANEL MOUNT INDICATOR, LED, 22MM, GREEN, 230V; LED Color:Green; Operating Voltage:230VAC; Mounting Hole Dia:22mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP20, IP65; Product Range:Harmony XB7 Series RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 22MM, GREEN, 230V; LED Color:Green; Operating Voltage:230VAC; Mounting Hole Dia:22mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP20, IP65; Product Range:Harmony XB7 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 22Mm, Green, 230V; Led Color Schneider Electric - 95W9851 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 22Mm, Green, 230V; Led Color Schneider Electric
95W9851
Panel Mount Indicator, Led, 22Mm, Green, 230V; Led Color Schneider Electric 95W9851
PANEL MOUNT INDICATOR, LED, 22MM, GREEN, 230V; LED Color:Green; Operating Voltage:230VAC; Mounting Hole Dia:22mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP20, IP65; Product Range:Harmony XB7 Series RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 22MM, GREEN, 230V; LED Color:Green; Operating Voltage:230VAC; Mounting Hole Dia:22mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP20, IP65; Product Range:Harmony XB7 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 95W9851
Product Name Panel Mount Indicator, Led, 22Mm, Green, 230V; Led Color Schneider Electric
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1757447 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Hot white
Array Array
Number of Array Elements 1
View Details
LED Chips - OPC8300-11 - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: TO-18
LED Type Infrared
Peak Wavelength 830 nm (8300 Å)
View Details
PICOLED™ Series - SMLP13EC8T - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1x0.6 (t=0.25)
LED Type Green
Peak Wavelength 527 nm (5270 Å)
View Details
2 suppliers