Schneider Electric Panel Mount Indicator, Led, 22Mm, Green, 120V; Led Color Schneider Electric XB7EV03GP3

Description
PANEL MOUNT INDICATOR, LED, 22MM, GREEN, 120V; LED Color:Green; Operating Voltage:120VAC; Mounting Hole Dia:22mm; Forward Current If:21mA; Luminous Intensity:-; IP / NEMA Rating:IP20, IP65; Product Range:-; Forward Voltage:120V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 22MM, GREEN, 120V; LED Color:Green; Operating Voltage:120VAC; Mounting Hole Dia:22mm; Forward Current If:21mA; Luminous Intensity:-; IP / NEMA Rating:IP20, IP65; Product Range:-; Forward Voltage:120V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 22Mm, Green, 120V; Led Color Schneider Electric - 95W9850 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 22Mm, Green, 120V; Led Color Schneider Electric
95W9850
Panel Mount Indicator, Led, 22Mm, Green, 120V; Led Color Schneider Electric 95W9850
PANEL MOUNT INDICATOR, LED, 22MM, GREEN, 120V; LED Color:Green; Operating Voltage:120VAC; Mounting Hole Dia:22mm; Forward Current If:21mA; Luminous Intensity:-; IP / NEMA Rating:IP20, IP65; Product Range:-; Forward Voltage:120V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 22MM, GREEN, 120V; LED Color:Green; Operating Voltage:120VAC; Mounting Hole Dia:22mm; Forward Current If:21mA; Luminous Intensity:-; IP / NEMA Rating:IP20, IP65; Product Range:-; Forward Voltage:120V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 95W9850
Product Name Panel Mount Indicator, Led, 22Mm, Green, 120V; Led Color Schneider Electric
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169829 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 4
View Details
Super Nova 4 LED Module Green - MD-EL-SN4-G - ECO Light LED
Specs
LED Type Green
Optical Power Output 800 milliwatts
View Details
Led Light Bar, White, 1800Lm, 12W; Light Color Sylvania - 23AH0612 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 12000 milliwatts
View Details