Allen-Bradley / Rockwell Automation Pushbutton 800A-M2FC24

Description
PUSH BUTTON, 16 MM, UNASSEMBLED, STAB TYPE TERMINATION - MOMENTARY PUSH BUTTON, FLUSH HEAD - SQUARE, CLEAR, INCANDESCENT - 24V AC/DC. FREE 2 YEAR RADWELL WARRANTY
Description
PUSH BUTTON, 16 MM, UNASSEMBLED, STAB TYPE TERMINATION - MOMENTARY PUSH BUTTON, FLUSH HEAD - SQUARE, CLEAR, INCANDESCENT - 24V AC/DC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pushbutton - 918218 - Radwell International
Willingboro, NJ, United States
Pushbutton
918218
Pushbutton 918218
PUSH BUTTON, 16 MM, UNASSEMBLED, STAB TYPE TERMINATION - MOMENTARY PUSH BUTTON, FLUSH HEAD - SQUARE, CLEAR, INCANDESCENT - 24V AC/DC. FREE 2 YEAR RADWELL WARRANTY

PUSH BUTTON, 16 MM, UNASSEMBLED, STAB TYPE TERMINATION - MOMENTARY PUSH BUTTON, FLUSH HEAD - SQUARE, CLEAR, INCANDESCENT - 24V AC/DC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pushbutton Switches
Product Number 918218
Product Name Pushbutton
Actuator Specifications Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Process Sealed Subminiature Pushbutton - AB11AB-HA - NKK Switches
Specs
Actuator Specifications Round, Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
5 suppliers
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-2-FNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Legend Plate - 10169036 - Radwell International
Allen-Bradley / Rockwell Automation
View Details