Schneider Electric Pb Switch, Illum, Dpdt, 1.5A, White; Product Range Schneider Electric XB6EDW1J2P

Description
PB SWITCH, ILLUM, DPDT, 1.5A, WHITE; Product Range:Harmony XB6 Series; Panel Cutout Diameter:16mm; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Rectangular; Actuator / Cap Colour:White RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, ILLUM, DPDT, 1.5A, WHITE; Product Range:Harmony XB6 Series; Panel Cutout Diameter:16mm; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Rectangular; Actuator / Cap Colour:White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Illum, Dpdt, 1.5A, White; Product Range Schneider Electric - 77Y6315 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Illum, Dpdt, 1.5A, White; Product Range Schneider Electric
77Y6315
Pb Switch, Illum, Dpdt, 1.5A, White; Product Range Schneider Electric 77Y6315
PB SWITCH, ILLUM, DPDT, 1.5A, WHITE; Product Range:Harmony XB6 Series; Panel Cutout Diameter:16mm; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Rectangular; Actuator / Cap Colour:White RoHS Compliant: Yes

PB SWITCH, ILLUM, DPDT, 1.5A, WHITE; Product Range:Harmony XB6 Series; Panel Cutout Diameter:16mm; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Rectangular; Actuator / Cap Colour:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 77Y6315
Product Name Pb Switch, Illum, Dpdt, 1.5A, White; Product Range Schneider Electric
Switch Function Momentary Contact; Momentary
Unlock Full Specs
to access all available technical data

Similar Products

Process Sealed Subminiature Pushbutton - AB11AH - NKK Switches
Specs
Actuator Specifications Plunger for Cap
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
6 suppliers
A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A165-JWM-2P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
Terminal Type PCB
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-2-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details