Schneider Electric Pilot Light, 16Mm, Blue, 12V; Led Color Schneider Electric XB6EDV6JP

Description
PILOT LIGHT, 16MM, BLUE, 12V; LED Color:Blue; Operating Voltage:12V; Mounting Hole Dia:16mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PILOT LIGHT, 16MM, BLUE, 12V; LED Color:Blue; Operating Voltage:12V; Mounting Hole Dia:16mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pilot Light, 16Mm, Blue, 12V; Led Color Schneider Electric - 77Y6309 - Newark, An Avnet Company
Chicago, IL, United States
Pilot Light, 16Mm, Blue, 12V; Led Color Schneider Electric
77Y6309
Pilot Light, 16Mm, Blue, 12V; Led Color Schneider Electric 77Y6309
PILOT LIGHT, 16MM, BLUE, 12V; LED Color:Blue; Operating Voltage:12V; Mounting Hole Dia:16mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:- RoHS Compliant: Yes

PILOT LIGHT, 16MM, BLUE, 12V; LED Color:Blue; Operating Voltage:12V; Mounting Hole Dia:16mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 77Y6309
Product Name Pilot Light, 16Mm, Blue, 12V; Led Color Schneider Electric
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736313 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 15 degrees
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
LED White Lighting - 1416-L128-3090CB3500003TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3000 K
View Details
2 suppliers