Schneider Electric Pilot Light, 16Mm, Red, 24V; Led Color Schneider Electric XB6EDV4BP

Description
PILOT LIGHT, 16MM, RED, 24V; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:16mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PILOT LIGHT, 16MM, RED, 24V; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:16mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pilot Light, 16Mm, Red, 24V; Led Color Schneider Electric - 77Y6304 - Newark, An Avnet Company
Chicago, IL, United States
Pilot Light, 16Mm, Red, 24V; Led Color Schneider Electric
77Y6304
Pilot Light, 16Mm, Red, 24V; Led Color Schneider Electric 77Y6304
PILOT LIGHT, 16MM, RED, 24V; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:16mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:- RoHS Compliant: Yes

PILOT LIGHT, 16MM, RED, 24V; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:16mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 77Y6304
Product Name Pilot Light, 16Mm, Red, 24V; Led Color Schneider Electric
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225172 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Led, 1W, W-Wht, 73Lm; Product Range Broadcom - 36AJ8263 - Newark, An Avnet Company
Specs
LED Type White
Viewing Angle 110 degrees
View Details
ITW Electronic Component Solutions - Lumex
Specs
LED Type Red; Red
Peak Wavelength 636 nm (6360 Å)
Viewing Angle 140 degrees
View Details