Schneider Electric Pilot Light, 16Mm, Green, 12V; Led Color Schneider Electric XB6EDV3JP

Description
PILOT LIGHT, 16MM, GREEN, 12V; LED Color:Green; Operating Voltage:12V; Mounting Hole Dia:16mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PILOT LIGHT, 16MM, GREEN, 12V; LED Color:Green; Operating Voltage:12V; Mounting Hole Dia:16mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pilot Light, 16Mm, Green, 12V; Led Color Schneider Electric - 77Y6303 - Newark, An Avnet Company
Chicago, IL, United States
Pilot Light, 16Mm, Green, 12V; Led Color Schneider Electric
77Y6303
Pilot Light, 16Mm, Green, 12V; Led Color Schneider Electric 77Y6303
PILOT LIGHT, 16MM, GREEN, 12V; LED Color:Green; Operating Voltage:12V; Mounting Hole Dia:16mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:- RoHS Compliant: Yes

PILOT LIGHT, 16MM, GREEN, 12V; LED Color:Green; Operating Voltage:12V; Mounting Hole Dia:16mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 77Y6303
Product Name Pilot Light, 16Mm, Green, 12V; Led Color Schneider Electric
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736274 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
JKL Components Corporation
Specs
LED Package: T-1 3/4
LED Type Green
Viewing Angle 95 degrees
View Details
2 suppliers