Schneider Electric Pilot Light, 16Mm, Green, 24V; Led Color Schneider Electric XB6EDV3BP

Description
PILOT LIGHT, 16MM, GREEN, 24V; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:16mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PILOT LIGHT, 16MM, GREEN, 24V; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:16mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pilot Light, 16Mm, Green, 24V; Led Color Schneider Electric - 77Y6302 - Newark, An Avnet Company
Chicago, IL, United States
Pilot Light, 16Mm, Green, 24V; Led Color Schneider Electric
77Y6302
Pilot Light, 16Mm, Green, 24V; Led Color Schneider Electric 77Y6302
PILOT LIGHT, 16MM, GREEN, 24V; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:16mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:- RoHS Compliant: Yes

PILOT LIGHT, 16MM, GREEN, 24V; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:16mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 77Y6302
Product Name Pilot Light, 16Mm, Green, 24V; Led Color Schneider Electric
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736287 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
LED Indication - Discrete - XLCGS12W-ND - DigiKey
Specs
LED Package: Radial
LED Type Green; Blue; Multi-Colored
Peak Wavelength 505 nm (5050 Å)
View Details
Optoelectronics - LED Indication - Discrete - 1241856-SML-LXL1209SIC-TR - Win Source Electronics
Specs
LED Type Red; Red
Peak Wavelength 636 nm (6360 Å)
Viewing Angle 30 degrees
View Details
3 suppliers