Schneider Electric Pilot Light, 16Mm, White, 12V; Led Color Schneider Electric XB6EDV1JP

Description
PILOT LIGHT, 16MM, WHITE, 12V; LED Color:White; Operating Voltage:12V; Mounting Hole Dia:16mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PILOT LIGHT, 16MM, WHITE, 12V; LED Color:White; Operating Voltage:12V; Mounting Hole Dia:16mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pilot Light, 16Mm, White, 12V; Led Color Schneider Electric - 77Y6301 - Newark, An Avnet Company
Chicago, IL, United States
Pilot Light, 16Mm, White, 12V; Led Color Schneider Electric
77Y6301
Pilot Light, 16Mm, White, 12V; Led Color Schneider Electric 77Y6301
PILOT LIGHT, 16MM, WHITE, 12V; LED Color:White; Operating Voltage:12V; Mounting Hole Dia:16mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:- RoHS Compliant: Yes

PILOT LIGHT, 16MM, WHITE, 12V; LED Color:White; Operating Voltage:12V; Mounting Hole Dia:16mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 77Y6301
Product Name Pilot Light, 16Mm, White, 12V; Led Color Schneider Electric
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225172 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Dual Emitter - DLED-660/940-CSL-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 940 nm (6600 to 9400 Å)
View Details