Schneider Electric Pushbutton Switches XB6ECW3J1P

Description
Pushbutton Switches IPB Spring Ret Sq green 12V 1 NO/NC
Datasheet
Description
Pushbutton Switches IPB Spring Ret Sq green 12V 1 NO/NC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Pushbutton Switches
XB6ECW3J1P
Pushbutton Switches XB6ECW3J1P
Pushbutton Switches IPB Spring Ret Sq green 12V 1 NO/NC

Pushbutton Switches IPB Spring Ret Sq green 12V 1 NO/NC

Buy Now Datasheet
Pb Switch, Illum, Spdt, 1.5A, Green; Product Range Schneider Electric - 77Y6240 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Illum, Spdt, 1.5A, Green; Product Range Schneider Electric
77Y6240
Pb Switch, Illum, Spdt, 1.5A, Green; Product Range Schneider Electric 77Y6240
PB SWITCH, ILLUM, SPDT, 1.5A, GREEN; Product Range:Harmony XB6 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Square; Actuator / Cap Colour:Green; IP Rating:IP65 RoHS Compliant: Yes

PB SWITCH, ILLUM, SPDT, 1.5A, GREEN; Product Range:Harmony XB6 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Square; Actuator / Cap Colour:Green; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number XB6ECW3J1P 77Y6240
Product Name Pushbutton Switches Pb Switch, Illum, Spdt, 1.5A, Green; Product Range Schneider Electric
Terminal Type Solder Terminal
Features Illuminated Switch RoHS
Max Current Rating 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2329383-3 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
H program - HDL/HDR/HDT - Mushroom button - HDTP40-BL-BL -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-1-FFN-00-2 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
22mm Illuminated Mushroom Push Buttons - 2ALM5LB-024 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers