Schneider Electric Pilot Light, 16Mm, Red, 24V; Led Color Schneider Electric XB6ECV4BP

Description
PILOT LIGHT, 16MM, RED, 24V; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:16mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PILOT LIGHT, 16MM, RED, 24V; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:16mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pilot Light, 16Mm, Red, 24V; Led Color Schneider Electric - 77Y6226 - Newark, An Avnet Company
Chicago, IL, United States
Pilot Light, 16Mm, Red, 24V; Led Color Schneider Electric
77Y6226
Pilot Light, 16Mm, Red, 24V; Led Color Schneider Electric 77Y6226
PILOT LIGHT, 16MM, RED, 24V; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:16mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:- RoHS Compliant: Yes

PILOT LIGHT, 16MM, RED, 24V; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:16mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 77Y6226
Product Name Pilot Light, 16Mm, Red, 24V; Led Color Schneider Electric
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169854 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
2.8X0.8MM RA GREEN SMD LED - AA2810AZGSK - Kingbright Corporation
Specs
LED Package: Right Angle-2.8X1.0mm
LED Type Green
Peak Wavelength 525 nm (5250 Å)
View Details
4 suppliers
LED Indication - Discrete - 1497-1375-ND - DigiKey
Specs
LED Package: Radial - 3 Leads
LED Type Red; Green; Multi-Colored
Peak Wavelength 515 to 645 nm (5150 to 6450 Å)
View Details