The AB25AH-HC is a double-pole, double-throw, momentary-on pushbutton in the AB Series of sealed subminiature PCB-mounted switches. It features a right-angle PCB mount with bracket, a .295" (7.5mm) diameter white cap, and a .213" (5.4mm) long plunger. The switch operates at logic-level signals up to 0.4VA at 28V AC/DC, with a contact resistance of 50 milliohms maximum and an insulation resistance of 500 megohms minimum. It has a mechanical and electrical life of 50,000 operations minimum, a nominal operating force of 2.55N, and travel of 0.7mm pretravel and 0.4mm overtravel. The case is made of glass fiber reinforced polyamide with a polyacetal plunger and gold-plated phosphor bronze contacts. It is rated for operation from -30°C to +85°C and meets vibration and shock specifications as defined. Terminal spacing is 2.54mm x 2.54mm, conforming to standard PCB grid patterns.
Process Sealed Subminiature Pushbuttons
PROCESS SEALED SUBMINIATURE PUSHBUTTON
PROCESS SEALED SUBMINIATURE PUSHBUTTON
Pushbutton Switches ON(ON) .295 RED CAP RIGHT ANGLE PC .4VA
SWITCH PUSH DPDT 0.4VA 28V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | AB25AH-HC | AB25AH-HC | 2300-AB25AH-HC | AB25AH-HC | AB25AH-HC |
| Product Name | Process Sealed Subminiature Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | |||
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | ||
| Terminal Type | Through Hole, Right Angle | Solder Pin | |||
| Max Current Rating | 0.4000 amps |