TE Connectivity Pushbutton Switches 164TL11

Description
Pushbutton Switches RECT ILL 1 NO&NC MOM PUSHBUTTON
Datasheet
Description
Pushbutton Switches RECT ILL 1 NO&NC MOM PUSHBUTTON
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Pushbutton Switches
164TL11
Pushbutton Switches 164TL11
Pushbutton Switches RECT ILL 1 NO&NC MOM PUSHBUTTON

Pushbutton Switches RECT ILL 1 NO&NC MOM PUSHBUTTON

Buy Now Datasheet
Switch, Industrial Pushbutton, 16Mm; Product Range Alcoswitch Te Connectivity - 52M8861 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Industrial Pushbutton, 16Mm; Product Range Alcoswitch Te Connectivity
52M8861
Switch, Industrial Pushbutton, 16Mm; Product Range Alcoswitch Te Connectivity 52M8861
SWITCH, INDUSTRIAL PUSHBUTTON, 16MM; Product Range:164TL Command Series; Panel Cutout Diameter:16mm; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Rectangular; Contact Current AC Max:5ARoHS Compliant: Yes

SWITCH, INDUSTRIAL PUSHBUTTON, 16MM; Product Range:164TL Command Series; Panel Cutout Diameter:16mm; Contact Configuration:SPST-NO, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Rectangular; Contact Current AC Max:5ARoHS Compliant: Yes

Supplier's Site Datasheet
Switch, Pushbutton; Panel Mount; LED; 1500 VAC (Min.); 1 N.O & 1 N.C; Silver - 70155897 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Pushbutton; Panel Mount; LED; 1500 VAC (Min.); 1 N.O & 1 N.C; Silver
70155897
Switch, Pushbutton; Panel Mount; LED; 1500 VAC (Min.); 1 N.O & 1 N.C; Silver 70155897
5A, Panel Mounting Type, Pushbutton Switch Single actuator style Pushbutton switch with rectangular actuator type and panel mounted.

5A, Panel Mounting Type, Pushbutton Switch

  • Single actuator style
    Pushbutton switch with rectangular actuator type and panel mounted.
Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 164TL11 52M8861 70155897
Product Name Pushbutton Switches Switch, Industrial Pushbutton, 16Mm; Product Range Alcoswitch Te Connectivity Switch, Pushbutton; Panel Mount; LED; 1500 VAC (Min.); 1 N.O & 1 N.C; Silver
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO, SPST-NC
Terminal Type Solder Pin Quick Connect/Blade
Features Illuminated Switch; RoHS Has CE Certification; Is UL listed; Illuminated Switch
Max AC Voltage Rating 20 volts 250 volts
Max DC Voltage Rating 20 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 15892 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Hardware - AT3011CF12JB - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-1-NFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Insert switch - insert switch - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -60 to 100 F (-51.11 to 37.78 C)
View Details