Schneider Electric Pb Switch, 16Mm, Dpdt, 120Vac, 1.5A; Product Range Schneider Electric XB6ECA22P

Description
PB SWITCH, 16MM, DPDT, 120VAC, 1.5A; Product Range:Harmony XB6 Series; Panel Cutout Diameter:16mm; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Square; Actuator / Cap Colour:Black; IP Rating:IP65 RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, 16MM, DPDT, 120VAC, 1.5A; Product Range:Harmony XB6 Series; Panel Cutout Diameter:16mm; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Square; Actuator / Cap Colour:Black; IP Rating:IP65 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, 16Mm, Dpdt, 120Vac, 1.5A; Product Range Schneider Electric - 77Y6183 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, 16Mm, Dpdt, 120Vac, 1.5A; Product Range Schneider Electric
77Y6183
Pb Switch, 16Mm, Dpdt, 120Vac, 1.5A; Product Range Schneider Electric 77Y6183
PB SWITCH, 16MM, DPDT, 120VAC, 1.5A; Product Range:Harmony XB6 Series; Panel Cutout Diameter:16mm; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Square; Actuator / Cap Colour:Black; IP Rating:IP65 RoHS Compliant: Yes

PB SWITCH, 16MM, DPDT, 120VAC, 1.5A; Product Range:Harmony XB6 Series; Panel Cutout Diameter:16mm; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Square; Actuator / Cap Colour:Black; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
XB6ECA22P
Pushbutton Switches XB6ECA22P
Pushbutton Switches PB Spring Ret Square black 2 NO/NC

Pushbutton Switches PB Spring Ret Square black 2 NO/NC

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches
Product Number 77Y6183 XB6ECA22P
Product Name Pb Switch, 16Mm, Dpdt, 120Vac, 1.5A; Product Range Schneider Electric Pushbutton Switches
Switch Function Momentary Contact; Momentary
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Heads - 2838268 - RS Components, Ltd.
Specs
Switch Function Momentary Contact
Pushbutton Material Metallic
View Details
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
Specs
Max AC Voltage Rating 12 volts
Max DC Voltage Rating 12 volts
View Details